EN
  • EN
  • DE

P89LPC902FN

Part No P89LPC902FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234958-P89LPC902FN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC902FN CAD Model

Description

The NXP P89LPC902FN is a highly integrated microcontroller that forms part of NXP's 8-bit LPC900 family. It is designed to deliver high performance with low power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The P89LPC902FN is built around a high-performance 8-bit microcontroller which operates at a maximum frequency of 20 MHz. It is based on a modified Harvard architecture with a 2-stage pipeline, enabling quick and efficient instruction execution.
  • Memory: It comes equipped with 2 KB of flash memory, which provides ample space for application code, and 128 bytes of RAM for data storage and operations.
  • I/O Capabilities: This microcontroller features 15 general-purpose I/O pins, offering flexibility in interfacing with external devices and peripherals.
  • Timer/Counters: It includes two 16-bit timer/counters with multiple modes, which can be used for precise event timing, pulse width modulation, or interval timing.
  • Analog Features: The P89LPC902FN offers an 8-bit analog-to-digital converter (ADC) with multiple channels, facilitating the conversion of analog signals to digital for processing.
  • Communication: For communication purposes, it provides a versatile serial communication interface that supports various protocols, including UART/SPI/I²C, allowing for easy integration into communication networks.
  • Power Management: The microcontroller supports multiple power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Package: The device is available in a compact 20-pin DIP package, which is suitable for space-constrained applications.

Applications:

The NXP P89LPC902FN microcontroller is well-suited for a range of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics and smart home devices
  • Battery management systems
  • Portable instrumentation and monitoring devices

With its robust feature set and low power consumption, the P89LPC902FN is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9700 $59.6400
29+ $4.0783 $118.2707
44+ $3.9501 $173.8044
61+ $3.8231 $233.2091
79+ $3.6960 $291.9840
105+ $3.3137 $347.9385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess