Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 102100-P89LPC901FD,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC901FD,112 CAD Model

Description

NXP P89LPC901FD,112 Microcontroller Overview

The NXP P89LPC901FD,112 is a highly integrated microcontroller designed for low-power, high-performance applications. This device is part of NXP's P89LPC900 series, which are 8-bit microcontrollers based on a high-performance processor architecture. The P89LPC901FD,112 is particularly suited for battery-powered devices, industrial control systems, and other embedded applications where efficiency and reliability are critical.

Key Features

  • Core: The microcontroller features an 8-bit microcontroller core with a clock frequency of up to 20 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 1 KB of on-chip flash memory for program storage and 64 bytes of RAM for data processing, which is ample for simple control tasks and routine operations.
  • I/O Ports: The device includes 15 general-purpose input/output (GPIO) pins, which can be configured to interface with various peripherals and sensors, enhancing its versatility in different application scenarios.
  • Timers: Equipped with two 16-bit timers, the P89LPC901FD,112 can handle complex timing operations, which is essential for applications requiring precise timing control, such as pulse width modulation (PWM).
  • Communication: For communication purposes, the microcontroller supports a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, enabling it to connect with other microcontrollers, computers, or peripherals.
  • Analog-to-Digital Converter: An integrated 8-bit ADC (Analog-to-Digital Converter) allows the microcontroller to convert analog signals to digital, making it ideal for sensor-based applications.
  • Power Management: The P89LPC901FD,112 features multiple power-saving modes, including Idle and Power-down modes, which are crucial for extending battery life in portable devices.
  • Package: The microcontroller is available in a small and compact SO8 package, which is beneficial for space-constrained applications.

Applications

Due to its low power consumption and robust feature set, the NXP P89LPC901FD,112 microcontroller is well-suited for a wide range of applications, including:

  • Industrial automation and control systems
  • Battery-operated devices
  • Smart sensors and instrumentation
  • Consumer electronics
  • Automotive components

In conclusion, the NXP P89LPC901FD,112 is a versatile and efficient microcontroller that offers a powerful blend of features for developers looking to create sophisticated and power-sensitive embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.4999 €52.4986
36+ €2.8717 €103.3806
55+ €2.7820 €153.0080
76+ €2.6922 €204.6036
98+ €2.6025 €255.0473
131+ €2.3333 €305.6587
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,940 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention