Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Applications General
Operating Supply Voltage 10 V ~ 36 V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1275693-UC2638DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2638
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2638DWTR CAD Model

Description

Introducing the Texas Instruments UC2638DWTR Motor Driver

The UC2638DWTR from Texas Instruments is a sophisticated motor driver designed to cater to a wide range of motor control applications. This versatile device integrates multiple features that make it an ideal choice for driving both brushless DC motors and stepper motors. The UC2638DWTR is housed in a surface-mount package, ensuring a compact footprint for space-constrained applications.

Key Features

  • Dual H-Bridge Driver: The UC2638DWTR is equipped with two H-bridge drivers, allowing for bidirectional control of two DC motors or one stepper motor.
  • High Voltage Operation: With an operating range of up to 52V, this motor driver is suitable for a variety of industrial and consumer applications that require high voltage operation.
  • High Output Current: It can deliver up to 1.5A of output current per channel, making it capable of driving a wide range of motors.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature ensures that the device is protected against overheating, enhancing its reliability and longevity.
  • Cross-Conduction Protection: This safety feature helps prevent current shoot-through, a common issue in H-bridge circuits, by ensuring that the transistors within each bridge do not conduct simultaneously.
  • Integrated Charge Pump: The built-in charge pump eliminates the need for an external high-voltage supply to drive the gate of the high-side MOSFETs, simplifying the circuit design.

Applications

The UC2638DWTR is a versatile solution that can be used in a variety of applications, including:

  • Automated factory equipment
  • Robotics and automated guided vehicles (AGVs)
  • Office automation machines
  • Medical devices
  • Consumer electronics

With its robust design and comprehensive set of features, the Texas Instruments UC2638DWTR motor driver stands out as a reliable choice for designers looking to control motors with precision and efficiency. Its integration of dual H-bridge drivers, high voltage operation, and advanced protection features make it a go-to component for a multitude of motor-driven applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €1.1723
ECAD model for DRV8811PWPR
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to €0.8179
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.9689
ECAD model for DRV8803PWPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €0.4317
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to €1.7547
ECAD model for DRV8601ZQVR
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to €2.5392
ECAD model for TEA3718SFPTR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.5498
ECAD model for DRV8801PWPR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to €4.3408
ECAD model for A89301GESSR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €5.1223 €51.2232
25+ €4.2030 €105.0740
38+ €4.0716 €154.7226
52+ €3.9402 €204.8928
67+ €3.8089 €255.1986
90+ €3.4149 €307.3419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention