Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr Omron Electronics Inc-EMC Div
Series XR2
Package Bulk
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 8 (2 x 4)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 29.5µin (0.75µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Open Frame
Termination Wire Wrap
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 29.5µin (0.75µm)
Contact Material - Post Beryllium Copper
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -55°C ~ 125°C
Termination Post Length 0.510" (12.95mm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Contact Resistance 20mOhm
Base Product Number XR2A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XR2A-0802-ND,XR2A0802,OR1084
Standard Package 60
Win Source Part Number 1007475-XR2A-0802
Ultra Librarian 3D Model Ultra Librarian XR2A-0802 CAD Model

Description

The XR2 series DIP socket from Omron Electronics Inc-EMC Div is a high-quality connector for ICs and transistors.

  • Row Spacing: 0.3" (7.62mm)
  • Design: Open Frame
  • Termination: Wire Wrap
  • Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Flammability Rating: UL94 V-0
  • Positions/Pins: 8 (Grid)
  • Configuration: 2 x 4
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Gold
  • Contact Finish Thickness: 29.5μin (0.75μm)
  • Contact Material-Mating: Beryllium Copper
  • Pitch-Post: 0.100" (2.54mm)
  • Contact Finish-Post: Gold
  • Contact Finish Thickness: 29.5μin (0.75μm)
  • Contact Material-Post: Beryllium Copper
  • Termination Post Length: 0.510" (12.95mm)
  • Contact Resistance: 20mOhm
  • Mounting: Through Hole
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 20POS GOLD
Need more? Email Us
ECAD model for 111-43-320-41-001000
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
ECAD model for 111-43-306-41-001000
3M
CONN SOCKET PLCC 28POS TIN
Need more? Email Us
ECAD model for 8428-11B1-RK-TP
Preci-Dip
CONN SOCKET PLCC 68POS TIN / 68 (4 x 17) Pos PLCC Socket Tin Through Hole
Lowest to €0.8586
ECAD model for 540-88-068-24-008
Preci-Dip
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 110-87-628-41-001151
Samtec Inc.
Conn PGA Socket SKT 88 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for MVAS-088-ZSGG-13B
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
ECAD model for 210-13-306-41-001000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 110-13-328-41-001000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS TINLEAD
Need more? Email Us
ECAD model for 214-99-314-01-670800

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention