EN
  • EN
  • DE

P89C638MBA/B

Part No P89C638MBA/B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343605-P89C638MBA/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C638MBA/B CAD Model

Description

Introducing the NXP P89C638MBA/B Microcontroller

The NXP P89C638MBA/B is a robust microcontroller unit (MCU) designed to cater to the demanding requirements of embedded systems in industrial, automotive, and consumer electronics applications. This high-performance MCU is part of the NXP 80C51 microcontroller family, renowned for their reliability and versatility in various electronic applications.

Key Features

  • Advanced 80C51 Core: At the heart of the P89C638MBA/B lies an enhanced 80C51 processor core that provides a high level of performance while maintaining compatibility with the industry-standard 8051 instruction set.
  • Memory Capacity: The device comes equipped with a generous amount of on-chip memory, including 36K bytes of user-programmable flash memory. This ample storage is ideal for complex applications and allows for in-system programming (ISP) and in-application programming (IAP) for maximum flexibility.
  • High-Speed Operation: With a clock frequency of up to 33 MHz, the P89C638MBA/B is capable of executing instructions quickly and efficiently, making it suitable for time-sensitive tasks and high-speed processing requirements.
  • Robust I/O Capabilities: The MCU features a wide range of input/output options, providing excellent interfacing capabilities with external devices. This includes standard digital I/O ports, as well as specialized interfaces for serial communication.
  • Low Power Consumption: Designed with power efficiency in mind, the P89C638MBA/B is an ideal choice for battery-operated devices, as it offers various power-saving modes to extend battery life.

Applications

The versatility of the P89C638MBA/B makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Home appliances and consumer electronics
  • Communication systems and networking
  • Security and surveillance equipment

With its combination of performance, memory capacity, and I/O versatility, the NXP P89C638MBA/B stands out as a microcontroller that can meet the needs of complex and demanding applications. Its adherence to the 80C51 architecture ensures that developers can leverage existing code bases and development tools, thereby reducing time-to-market and development costs.

Whether you are designing an advanced automotive system or a simple consumer electronic device, the NXP P89C638MBA/B provides a reliable and efficient solution that engineers can trust.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess