EN
  • EN
  • DE

P89C51RC+IN

Part No P89C51RC+IN
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Flash 33 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229369-P89C51RC+IN
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC+IN CAD Model

Description

The NXP P89C51RC+IN is a highly integrated microcontroller that is part of NXP's 80C51 family of 8-bit microcontrollers. With its robust architecture and a wide range of features, it is designed to offer a versatile solution for embedded systems that require high performance, low power consumption, and a broad set of peripherals.

Key Features:

  • Core: The P89C51RC+IN is built around a powerful 80C51 core, which is capable of executing instructions at up to 6 times the rate of the standard 8051 processor due to its fully static operation and non-volatile 64 KB Flash memory.
  • Memory: It includes 64 KB of Flash program memory, 1024 bytes of on-chip RAM, and an additional 2048 bytes of XRAM. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) for complete flexibility.
  • Frequency: With an operating frequency of up to 33 MHz, the P89C51RC+IN provides a high-speed computing experience for a variety of applications.
  • I/O Ports: It features four 8-bit I/O ports, three 16-bit timer/counters, a six-source, four-priority-level nested interrupt structure, and a full-duplex enhanced UART.
  • Power Management: The device supports power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • PWM: The P89C51RC+IN offers programmable counter array, PWM, and watchdog timer functionalities to cater to complex control operations.
  • Oscillator: A versatile oscillator structure supports both crystal and RC oscillator configurations, providing flexibility in hardware design.

Applications:

The P89C51RC+IN microcontroller is ideal for a wide range of applications, including industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set ensures that it can meet the requirements of complex and demanding applications while maintaining cost-effectiveness and ease of integration.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the P89C51RC+IN is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable and reliable operation in all supported applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess