EN
  • EN
  • DE

SM15T30CAY

Part No SM15T30CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 25.6VWM 53.5VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 25.6V
Minimum Breakdown Voltage 28.5V
Max Clamping Voltage 53.5V
Peak Pulse Current(Ippm) 187A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1096930-SM15T30CAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM15T30CAY CAD Model

Description

SM15T30CAY Transil™ TVS Diode from STMicroelectronics

The SM15T30CAY is a state-of-the-art Transil™ transient voltage suppression (TVS) diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust device is engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events or external events such as lightning strikes.

Key Features

  • Bi-directional surge protection: The SM15T30CAY provides symmetrical (bi-directional) transient voltage protection, making it suitable for AC line protection or applications where the polarity reverses.
  • Stand-off voltage: It has a stand-off voltage of 30V, which ensures that it remains non-conductive under normal operating conditions and only activates when a transient voltage spike occurs.
  • Peak pulse power: The device can handle peak pulse power dissipation of 1500 W (10/1000 μs), offering robust protection against high energy transients.
  • High temperature stability: Constructed with high-temperature materials, the SM15T30CAY operates reliably over a wide temperature range, ensuring consistent performance under various environmental conditions.
  • Package: The device comes in an SMB (DO-214AA) package, which provides a compact footprint and is suitable for high-density circuit board designs.
  • Compliance: It meets the IEC 61000-4-2 and IEC 61000-4-5 surge immunity standards, and it is RoHS compliant, adhering to current environmental regulations.

Applications

The SM15T30CAY is ideal for a broad range of applications where transient voltage protection is critical. These include:

  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Power supply units
  • Automotive electronics

Conclusion

STMicroelectronics' SM15T30CAY Transil™ TVS diode is a versatile and reliable component that provides superior protection against voltage transients. Its bi-directional surge protection, high peak pulse power dissipation, and high-temperature stability make it an excellent choice for safeguarding sensitive circuits in a variety of electronic applications. With its compliance with international standards and compact packaging, the SM15T30CAY is an essential component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3281 $51.2182
53+ $1.9102 $101.2406
82+ $1.8505 $151.7410
112+ $1.7908 $200.5696
145+ $1.7312 $251.0240
194+ $1.5521 $301.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess