EN
  • EN
  • DE

P87C51SFPN

Part No P87C51SFPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234872-P87C51SFPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51SFPN CAD Model

Description

Introducing the NXP P87C51SFPN Microcontroller

The NXP P87C51SFPN is a robust 8-bit microcontroller that combines high-performance with a wide range of features, making it an ideal choice for a variety of embedded applications. This powerful MCU is based on the well-established MCS-51 architecture, which has been proven in numerous applications over the years. The P87C51SFPN is designed to offer both flexibility and reliability to designers who are looking to optimize their system performance while keeping power consumption to a minimum.

At the heart of the P87C51SFPN is a high-speed 80C51 CPU which operates at up to 33 MHz frequencies. This core is supported by 128 KB of flash memory, which provides ample space for application code and data storage. Additionally, this microcontroller comes with 4 KB of RAM, ensuring smooth operation and sufficient temporary data storage for complex tasks.

One of the standout features of the P87C51SFPN is its full-duplex enhanced UART, which ensures efficient serial communication. This is complemented by an array of I/O options including standard digital I/O ports, as well as specialized interfaces such as SPI and I²C for multi-master communication. These features make the P87C51SFPN a versatile choice for interfacing with various peripherals and other microcontrollers.

The device also includes several timers/counters, a watchdog timer, and a versatile interrupt system, which are critical for real-time performance and system management. The P87C51SFPN's PWM outputs and capture/compare functions further enhance its applicability in control-oriented applications such as motor control, lighting, or power management systems.

Security and reliability are also focal points for the P87C51SFPN. With its on-chip watchdog timer, power-on reset, and voltage brown-out detection, the microcontroller ensures stable operation under varying power conditions. Additionally, the flash memory comes with a byte- and page-erase/write capability, which is ideal for in-application programming and data storage.

Overall, the NXP P87C51SFPN microcontroller is a highly capable component that offers a balanced mix of performance, power efficiency, and feature set. It is suitable for a wide range of applications, from industrial control systems to consumer electronics, and is a reliable choice for designers looking to build sophisticated and durable products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess