EN
  • EN
  • DE

P87C51SFAA

Part No P87C51SFAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343500-P87C51SFAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51SFAA CAD Model

Description

The NXP P87C51SFAA is a powerful and versatile 8-bit microcontroller that offers a robust blend of features for a wide range of applications. This microcontroller is part of the 80C51 family, renowned for its high performance and industry-standard architecture, making it a preferred choice for embedded systems designers.

Key Features

  • Advanced 80C51 Core: The P87C51SFAA is built around an enhanced 80C51 processor core, which operates at up to 33 MHz, providing quick execution of instructions and efficient control of peripheral devices.
  • Memory Capacity: It comes equipped with 64 KB of Flash program memory and 1,024 bytes of RAM, offering ample space for complex applications and data handling without the need for external memory components.
  • Power Management: Designed with power efficiency in mind, it features several power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for battery-powered devices.
  • Serial Communication: The P87C51SFAA supports a full-duplex enhanced UART (Universal Asynchronous Receiver/Transmitter), which facilitates serial communication with other microcontrollers, computers, and peripherals.
  • Timers and Counters: It includes three 16-bit timers/counters, which can be used for time-related control tasks, such as event timing, pulse width modulation, and interval timing.
  • Interrupt System: A versatile and prioritized interrupt system with four priority levels ensures responsive and efficient handling of real-time events.
  • I/O Ports: Four 8-bit I/O ports provide up to 32 programmable input/output lines, allowing for a flexible interface with a wide range of external devices.
  • Oscillator and Clock Circuit: An on-chip oscillator that works with an external crystal offers a stable clock source, which is crucial for precise timing operations.

Applications

The P87C51SFAA microcontroller is suitable for a variety of applications including industrial control systems, home appliances, automotive electronics, and consumer products. Its robust feature set and adaptability make it ideal for both simple and complex tasks requiring a reliable microcontroller solution.

With its rich set of features and NXP's reputation for quality, the P87C51SFAA is a solid choice for developers looking to integrate a high-performance 8-bit microcontroller into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess