EN
  • EN
  • DE

P87C51RD4B

Part No P87C51RD4B
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Otprom 16 Mhz Microcontroller PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215361-P87C51RD4B
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RD4B CAD Model

Description

The NXP P87C51RD4B is a high-performance microcontroller that is part of the 80C51 family, renowned for its robust architecture and widespread use in embedded systems. This particular model boasts a variety of features that make it an ideal choice for applications requiring a blend of power efficiency, processing speed, and reliability.

Key Features

  • Advanced 80C51 Core: The P87C51RD4B operates with a high-speed advanced microcontroller core, which provides a significant performance improvement over standard 80C51 devices.
  • Memory Capacity: It comes equipped with 64KB of on-chip flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), providing great flexibility for firmware updates and application modifications.
  • RAM: With 1KB of RAM, this microcontroller offers sufficient space for data storage and efficient handling of complex tasks.
  • Clock Speed: A maximum clock speed of 40 MHz allows for rapid processing and responsiveness in time-critical applications.
  • Power Management: The device includes power control modes such as idle and power-down modes, which help reduce power consumption and extend battery life in portable applications.

Connectivity and I/O

The P87C51RD4B provides a variety of input/output options and connectivity features:

  • Four 8-bit I/O ports, plus a fifth port dedicated to input, allow for versatile interfacing with external devices.
  • Three 16-bit timers/counters are available for precise timing operations and event counting.
  • Serial communication is facilitated through a full-duplex enhanced UART, which supports a wide range of serial protocols.
  • An on-chip watchdog timer ensures system reliability and helps prevent software lock-up.

Applications

The versatility of the P87C51RD4B makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Telecommunication infrastructure
  • Consumer electronics

With its robust feature set and proven 80C51 architecture, the NXP P87C51RD4B microcontroller is a reliable and cost-effective solution for complex and demanding embedded system applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess