EN
  • EN
  • DE

LB11824M-TLM-E

Part No LB11824M-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3PHASE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174967-LB11824M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11824M-TLM-E CAD Model

Description

Product Overview: LB11824M-TLM-E by ON Semiconductor

The LB11824M-TLM-E is a high-performance, three-phase brushless motor driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated motor driver is specifically tailored for applications that require precise and efficient motor control, such as cooling fans, home appliances, and office equipment.

Built with advanced semiconductor technology, the LB11824M-TLM-E integrates multiple functions to ensure optimal performance. It supports a wide range of power supply voltages, from 10V to 30V, making it versatile for various system designs. The device is capable of output currents up to 1A, enabling it to drive a broad spectrum of brushless motors.

Key Features

  • High-Efficiency Operation: The LB11824M-TLM-E is engineered for minimal power loss, ensuring efficient operation and reduced energy consumption.
  • Integrated Hall Sensor Amplifiers: With built-in Hall sensor amplifiers, this motor driver simplifies circuit design and reduces external component count.
  • Soft Switching Function: The inclusion of a soft switching function helps to reduce acoustic noise and electromagnetic interference (EMI), which is crucial for noise-sensitive applications.
  • Lock Protection and Auto Restart: Safety features such as lock protection and automatic restart after a lock condition provide added reliability and prevent damage to the motor.
  • Thermal Shutdown Circuit: The device includes a thermal shutdown circuit that protects the IC from overheating, ensuring long-term stability and lifespan.

Applications

The LB11824M-TLM-E's versatility and high performance make it suitable for a variety of applications. It is commonly used in cooling fans for servers, workstations, and telecommunications equipment. Additionally, it is an excellent choice for driving motors in home appliances such as air purifiers and humidifiers, as well as in office automation equipment like printers and copiers.

With its robust feature set and ON Semiconductor's commitment to quality, the LB11824M-TLM-E is an ideal solution for designers looking to enhance the efficiency and reliability of their motor-driven systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess