EN
  • EN
  • DE

P87C51RC+IB557

Part No P87C51RC+IB557
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715696-P87C51RC+IB557
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RC+IB557 CAD Model

Description

The NXP P87C51RC+IB557 is a robust 8-bit microcontroller that extends the capabilities of the high-performance MCS-51 family. Designed to operate at high speeds with low power consumption, this microcontroller is ideal for a wide range of industrial, automotive, and consumer applications where reliable and efficient performance is a must.

Featuring a fully static operation, the P87C51RC+IB557 operates at frequencies up to 33 MHz with a 6-clock or 12-clock selectable cycle per machine cycle, which allows for quick and efficient processing of instructions. This flexibility ensures that the microcontroller can be optimized for power consumption and processing speed, depending on the specific requirements of the application.

The device comes with 32 KB of on-chip Flash memory, providing ample space for complex programs and data storage. The Flash memory is in-system programmable (ISP) and in-application programmable (IAP), which allows for firmware updates in the field without the need for additional programming hardware, thus simplifying the upgrade process and reducing maintenance costs.

The P87C51RC+IB557 also boasts 1 KB of RAM, which allows for efficient data manipulation and temporary storage during operation. Additional features include a wide range of digital peripherals such as timers/counters, multiple I/O ports, a serial communication controller providing serial I/O expansion, and an on-chip oscillator that contributes to reducing the overall system cost by minimizing the number of external components required.

For enhanced system reliability, this microcontroller includes a watchdog timer, which resets the system in case of a software fault or an external disturbance, ensuring that the system remains operational. The P87C51RC+IB557 operates within an extended temperature range, making it suitable for demanding environments.

With its robust feature set, the NXP P87C51RC+IB557 microcontroller is a versatile and reliable choice for designers looking to create sophisticated and durable systems. Its combination of high-speed operation, in-system programmability, and extensive peripheral set makes it an excellent solution for a multitude of embedded applications.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess