EN
  • EN
  • DE

P82B96TD,118

Part No P82B96TD,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 7pF
Supply Voltage - Operating 2 V to 15 V
Operating Supply Current 900μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 061069-P82B96TD,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian P82B96TD,118 CAD Model

Description

The P82B96TD,118 is a high-quality I²C-bus extender from NXP Semiconductors designed to provide significant improvements in I²C-bus performance and flexibility. This device allows the I²C-bus to interface with a range of different voltage levels and extends the bus length without compromising on the speed and integrity of the data transmission.

Key Features

  • Extended Bus Length: The P82B96TD,118 allows for extended I²C-bus lengths, enabling devices to communicate over greater distances without signal degradation.
  • Increased Fan-Out: With this bus extender, more devices can be connected to the I²C-bus, thus increasing the fan-out capability of the bus.
  • Voltage Level Translation: It provides a seamless interface between systems that operate at different voltage levels, making it ideal for multi-voltage systems.
  • High Noise Immunity: The device is designed to have a high immunity to electrical noise, which is crucial for maintaining signal integrity in noisy environments.
  • Compatibility: It is fully compatible with the I²C-bus standard and can be used with standard I²C-bus devices and multiple P82B96 devices in a system.

Applications

The P82B96TD,118 is versatile and can be employed in a wide array of applications. It is particularly useful in:

  • Industrial control systems
  • Automotive networks
  • Home entertainment systems
  • Data communication systems
  • Building automation

Technical Specifications

Some of the technical highlights of the P82B96TD,118 include:

  • Operating Voltage Range: 3.0 V to 12 V
  • Two-wire serial interface
  • 400 kHz I²C-bus operation
  • Low standby current
  • SOIC-8 packaging for easy integration

With its robust feature set and NXP's commitment to quality, the P82B96TD,118 is an excellent choice for designers looking to enhance their I²C-bus systems' range, reliability, and scalability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
Lowest to $2.6898
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess