EN
  • EN
  • DE

P80C652FBB

Part No P80C652FBB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 16 MHz MICROCONTROLLER PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001246-P80C652FBB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C652FBB CAD Model

Description

The NXP P80C652FBB is a robust 8-bit microcontroller that builds upon the powerful features of the MCS-51 family, designed to handle a wide range of embedded control applications. This versatile microcontroller is well-suited for industrial control, automotive systems, and other applications that require reliable performance in demanding environments.

Key Features

  • High-Performance 8-Bit CPU: The P80C652FBB features an 8-bit microcontroller core with a rich instruction set optimized for control tasks, ensuring efficient operation and fast execution of complex instructions.
  • On-Chip Memory: It includes integrated on-chip memory, with 256 bytes of RAM for data storage and 16KB of ROM/EPROM for program storage, providing ample space for application code and data.
  • Four 8-Bit I/O Ports: The device comes equipped with four 8-bit ports that are fully configurable, allowing for flexible interfacing with peripheral devices and external components.
  • Three 16-Bit Timer/Counters: These timers can be used for interval timing, event counting, and pulse-width modulation, which are essential for real-time control applications.
  • Full-Duplex Enhanced UART: The enhanced UART provides serial communication capabilities with support for multiple serial protocols, enabling easy data exchange with other microcontrollers or computers.
  • Eight Interrupt Sources with Four Priority Levels: The P80C652FBB offers advanced interrupt handling capabilities, ensuring that critical events are processed promptly and efficiently.
  • Power-Saving Modes: It includes power-saving features such as Idle and Power-Down modes, which help to minimize power consumption during periods of inactivity.
  • CMOS and TTL Compatibility: The microcontroller's I/O ports are compatible with both CMOS and TTL logic levels, providing flexibility in interfacing with a wide range of digital circuits.

Applications

The P80C652FBB is ideally suited for applications in:

  • Industrial Control Systems
  • Automotive Control Modules
  • Home Automation
  • Embedded Systems
  • Robotics

With its combination of performance, memory capacity, and rich peripheral set, the NXP P80C652FBB microcontroller is a reliable choice for designers looking to develop sophisticated control systems with stringent requirements for stability and functionality.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess