The NXP P80C652EBB/04 is a high-performance microcontroller that is part of the 80C51 family, offering a versatile and powerful solution for embedded systems. This microcontroller integrates a range of features that make it ideal for applications requiring a robust and efficient control unit.
Key Features:
- Central Processing Unit: The P80C652EBB/04 is built around an 8-bit CPU optimized for control applications. It benefits from the architectural enhancements of the MCS-51 family, enabling efficient instruction execution.
- Memory: It comes with 256 bytes of RAM and 16 KB of ROM, providing ample space for application code and data storage. The ROM is typically used for storing the device's firmware.
- Timers: There are two 16-bit timers/counters included, which can be used in various modes to support timing operations, event counting, and pulse width modulation (PWM) for tasks such as motor control.
- Serial Communication: The integrated serial communication controller facilitates full-duplex UART/USART communication, allowing for easy data exchange with peripherals and other microcontrollers.
- Input/Output Ports: Four 8-bit I/O ports provide up to 32 lines for interfacing with sensors, actuators, and other external devices.
- Interrupts: A priority-level interrupt system with two priority levels helps manage multiple interrupt sources, ensuring timely response to critical events.
- Power Management: The P80C652EBB/04 supports various power-saving modes, allowing for reduced power consumption during idle periods.
Applications:
The P80C652EBB/04 is suitable for a wide range of applications, including but not limited to industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set enables developers to implement complex control algorithms and interface with various sensors and actuators.
Technical Specifications:
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Packaging: PLCC68
Overall, the NXP P80C652EBB/04 is a reliable and flexible microcontroller choice for designers looking to leverage the proven performance of the 80C51 family in their embedded applications.