EN
  • EN
  • DE

ST72C334J4B6

Part No ST72C334J4B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 42SDIP / ST7 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 3.2V ~ 5.5V
Data Converters A/D 6x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 42-SDIP (0.600", 15.24mm)
Base Product Number ST72C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 13
Win Source Part Number 1025363-ST72C334J4B6
Ultra Librarian 3D Model Ultra Librarian ST72C334J4B6 CAD Model

Description

ST72C334J4B6 Microcontroller by STMicroelectronics

The ST72C334J4B6 is a robust 8-bit microcontroller from the reputable STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This high-quality MCU is based on the industry-proven ST7 core, providing a versatile set of features to meet the demands of complex control tasks in both industrial and consumer products.

Featuring a maximum CPU frequency of 8 MHz, the ST72C334J4B6 is capable of executing instructions quickly and efficiently, making it ideal for time-sensitive operations. The device comes with 16KB of on-chip Flash memory, which is ample space for storing application code and data. Additionally, the microcontroller includes 384 bytes of RAM, ensuring smooth processing and data handling capabilities.

The ST72C334J4B6 is equipped with a rich set of peripherals that enhance its functionality and ease of integration into various systems. It includes:

  • 26 I/O ports that are configurable, allowing for flexible connection to other components and custom hardware configurations.
  • An 8-channel, 10-bit analog-to-digital converter (ADC) that enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Two 16-bit timers that are indispensable for precise event timing and pulse generation.
  • A synchronous serial communication (SPI) interface for high-speed data exchange with other digital devices.
  • An I2C bus interface, facilitating communication with other ICs and peripherals in a multi-device network.

The device also features an in-circuit debugging capability, which allows developers to troubleshoot and optimize their applications in real-time, significantly reducing development time and enhancing product reliability. The ST72C334J4B6 operates within a voltage range of 3.3V to 5.5V, making it compatible with a variety of power supply configurations and ensuring its adaptability to different operating environments.

STMicroelectronics provides comprehensive support for the ST72C334J4B6, including development tools, software libraries, and detailed documentation. This ensures that engineers can maximize the potential of this microcontroller in their embedded solutions, whether for automation systems, consumer electronics, or automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.9553 $183.9553
2+ $164.9254 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess