EN
  • EN
  • DE

ATTINY1606-MFR

Part No ATTINY1606-MFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN / AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY1606
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-ATTINY1606-MFRDKR,150-ATTINY1606-MFRTR,150-ATTINY1606-MFRCT
Standard Package 6,000
Win Source Part Number 965079-ATTINY1606-MFR
Ultra Librarian 3D Model Ultra Librarian ATTINY1606-MFR CAD Model

Description

Microchip Technology's ATTINY1606-MFR Microcontroller

The ATTINY1606-MFR is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an efficient solution for a wide range of embedded applications. This compact yet powerful microcontroller is part of Microchip's tinyAVR® 1-Series, and it comes packed with advanced features that make it ideal for operating in space-constrained and power-sensitive environments.

Key Features

  • Advanced RISC Architecture: The ATTINY1606-MFR is built on a high-performance, low-power AVR® RISC CPU, which operates at a maximum frequency of 20MHz. This ensures swift execution of instructions, making it suitable for complex algorithms and real-time processing tasks.
  • Memory Capabilities: With 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, the device offers ample space for application code and data storage, enabling robust and versatile operations.
  • Peripherals: This microcontroller features a rich set of peripherals, including a 12-channel, 10-bit ADC with a differential input and programmable gain, a 10-bit DAC for analog output, and multiple communication interfaces like SPI, I2C, and USART.
  • Configurable Custom Logic (CCL): The ATTINY1606-MFR incorporates a Configurable Custom Logic unit that allows users to combine peripherals and I/O pins in innovative ways, reducing the need for external components and enabling highly customized solutions.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller supports multiple sleep modes, allowing for a significant reduction in power consumption when the device is idle or only certain functions are required.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is crucial.

Applications

The ATTINY1606-MFR is versatile enough to be used in a variety of applications, including but not limited to, consumer electronics, Internet of Things (IoT) devices, sensor systems, and automotive components. Its combination of processing power, memory, and peripherals, along with its power efficiency, makes it an excellent choice for designers looking to optimize their embedded systems.

Overall, the ATTINY1606-MFR from Microchip Technology is a robust microcontroller that offers a balance of performance, power efficiency, and flexibility, making it a go-to choice for engineers and developers working on innovative and space/power-sensitive projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3345 $51.3590
53+ $1.9155 $101.5215
81+ $1.8557 $150.3117
112+ $1.7958 $201.1296
145+ $1.7360 $251.7200
193+ $1.5564 $300.3852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,699 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess