EN
  • EN
  • DE

P80C32UBBB

Part No P80C32UBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343302-P80C32UBBB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C32UBBB CAD Model

Description

The NXP P80C32UBBB is a powerful and versatile microcontroller that belongs to the 80C51 microcontroller family, known for its robust architecture and wide acceptance in the embedded systems industry. This particular model is designed to cater to the demanding needs of modern embedded applications, offering a perfect blend of performance, power efficiency, and peripheral integration.

Key Features

  • CPU Core: The P80C32UBBB is equipped with a high-performance 8-bit microcontroller core, capable of executing instructions with high efficiency and speed, making it ideal for a variety of time-critical applications.
  • Memory: It comes with built-in Read-Only Memory (ROM) and Random-Access Memory (RAM), providing ample space for program storage and data manipulation. The ROM ensures that the application code is securely stored, while the RAM facilitates efficient data handling during operation.
  • Frequency: This microcontroller operates at a maximum frequency of 16 MHz, providing a good balance between processing power and power consumption, which is critical for battery-powered or energy-sensitive applications.
  • I/O Ports: The P80C32UBBB features multiple general-purpose input/output (GPIO) ports, offering flexibility in connecting to various peripherals and external devices. These I/O ports are essential for interfacing with sensors, actuators, and other components in embedded systems.
  • Power Management: With its advanced power management capabilities, the P80C32UBBB is capable of operating in various power-saving modes, significantly reducing power consumption during idle periods without compromising performance.
  • Peripheral Integration: The microcontroller includes a range of integrated peripherals, such as timers, serial communication interfaces, and interrupt controllers, which simplify the design and reduce the need for additional external components.

Applications

The NXP P80C32UBBB is a highly adaptable microcontroller that can be utilized in numerous applications. Its robust feature set makes it suitable for industrial control systems, automation, consumer electronics, automotive applications, and much more. With its proven 80C51 architecture, developers can rely on a stable and well-supported platform for their embedded solutions.

Conclusion

In summary, the NXP P80C32UBBB microcontroller is a reliable and cost-effective solution for a broad range of embedded applications. Its combination of performance, integrated features, and power efficiency makes it a go-to choice for engineers and designers looking to create sophisticated systems with minimal overhead and maximum reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8969 $57.9380
49+ $2.3770 $116.4730
76+ $2.3028 $175.0128
104+ $2.2285 $231.7640
135+ $2.1541 $290.8035
180+ $1.9313 $347.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess