EN
  • EN
  • DE

P60D024MX1G/9B051J

Part No P60D024MX1G/9B051J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346312-P60D024MX1G/9B051J
Ultra Librarian 3D Model Ultra Librarian P60D024MX1G/9B051J CAD Model

Description

Product Overview: P60D024MX1G/9B051J

The P60D024MX1G/9B051J is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is a testament to NXP's commitment to providing advanced and reliable solutions for a wide range of electronic applications.

Key Features

  • High Performance: The P60D024MX1G/9B051J is built for high-speed operation, ensuring efficient processing capabilities for demanding applications.
  • Low Power Consumption: Despite its high performance, this IC is engineered to maintain low power consumption, making it ideal for portable and battery-powered devices.
  • Robust Security: Security is a paramount feature of this product, offering advanced encryption and protection features to safeguard sensitive data.
  • Compact Design: The compact form factor of the P60D024MX1G/9B051J allows for integration into space-constrained designs without compromising functionality.

Applications

The versatile nature of the P60D024MX1G/9B051J makes it suitable for a broad spectrum of applications, including but not limited to:

  • Mobile and Wireless Communications
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Industrial Control Units
  • Consumer Electronics

Quality and Reliability

NXP's P60D024MX1G/9B051J is manufactured with the highest quality standards, ensuring both reliability and longevity for products that incorporate this IC. Customers can trust in the durability and performance of this component, which has undergone rigorous testing and verification processes.

Technical Support and Documentation

NXP provides comprehensive technical support and a wide array of documentation for the P60D024MX1G/9B051J, including datasheets, application notes, and design resources. This enables designers and engineers to fully understand and effectively utilize the IC in their projects.

With its blend of performance, efficiency, and security, the P60D024MX1G/9B051J from NXP is an excellent choice for developers looking to create innovative and competitive products in the ever-evolving world of technology.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess