EN
  • EN
  • DE

P5DF081HN/T1AR1070

Part No P5DF081HN/T1AR1070
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC SAM MIFARE AV2 32HVQFN / RFID Reader IC 13.56MHz ISO 14443, MIFARE UART 2.7V ~ 3.3V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tray
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface UART
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number P5DF081
Other Names 935296833151,P5DF081HN/T1AR1070,568-14125
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235555-P5DF081HN/T1AR1070
Ultra Librarian 3D Model Ultra Librarian P5DF081HN/T1AR1070 CAD Model

Description

The NXP P5DF081HN/T1AR1070 is a cutting-edge secure element designed to offer advanced security and performance for a variety of applications, including mobile payments, identity verification, and access control systems. This product is part of NXP's renowned SmartMX2 family, which is widely recognized for its robust security features and exceptional data protection capabilities.

Key Features:

  • Secure Microcontroller: Built on a powerful and efficient microcontroller unit (MCU), the P5DF081HN/T1AR1070 is capable of handling complex cryptographic operations with ease.
  • Advanced Security: It incorporates state-of-the-art security technologies, including a dedicated cryptographic co-processor that supports high-level encryption standards such as DES, 3DES, AES, and RSA.
  • High Storage Capacity: With an EEPROM size of 80KB, it provides ample space for secure storage of sensitive data and application code.
  • Fast Data Transfer: Its high-speed interface ensures swift communication with other devices, making it ideal for applications that require rapid data exchange.
  • Durability: The product is designed to withstand harsh environments and is resilient against physical attacks, ensuring long-term reliability and integrity of the data stored within.
  • Common Criteria EAL6+ Certification: The P5DF081HN/T1AR1070 meets the stringent requirements of Common Criteria Evaluation Assurance Level 6+ (EAL6+), providing assurance that it has been rigorously tested and validated for security.

Applications:

The versatility of the NXP P5DF081HN/T1AR1070 makes it suitable for a wide range of secure applications, including:

  • Contactless payment systems
  • Banking and financial services
  • Government and corporate identity documents
  • Public transportation fare collection
  • Access control systems
  • IoT security

With its robust security features and high-performance capabilities, the NXP P5DF081HN/T1AR1070 secure element is an excellent choice for organizations looking to implement secure and reliable solutions in their digital infrastructure.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8069 $62.4207
6+ $17.0723 $102.4338
10+ $16.5388 $165.3880
13+ $16.0053 $208.0689
17+ $15.4718 $263.0206
22+ $13.8713 $305.1686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess