EN
  • EN
  • DE

P5CV040UA/T0A0101,

Part No P5CV040UA/T0A0101,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CV040UA/T0A0101, / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P5CV040
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346367-P5CV040UA/T0A0101,
Ultra Librarian 3D Model Ultra Librarian P5CV040UA/T0A0101, CAD Model

Description

The P5CV040UA/T0A0101 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, a leader in automotive and industrial market solutions. This product is part of NXP's renowned P5 series, which is designed to deliver high performance, reliability, and efficiency for a wide range of applications.

Key Features:

  • Advanced Core: At the heart of the P5CV040UA/T0A0101 is a powerful core that provides robust computational capabilities, allowing for complex processing tasks to be executed with ease.
  • Memory Capacity: The MCU is equipped with ample memory resources, including both volatile and non-volatile options, to accommodate the demanding storage requirements of modern applications.
  • Connectivity: With a variety of communication interfaces, this device ensures seamless integration with other components and systems, facilitating data transfer and peripheral connectivity.
  • Low Power Consumption: Energy efficiency is a hallmark of the P5 series, and the P5CV040UA/T0A0101 is designed to operate with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Rugged Design: Built to withstand harsh environments, this MCU is capable of operating under extreme temperature ranges and is resistant to various forms of electrical noise and physical stress.

Applications:

The versatility of the P5CV040UA/T0A0101 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Medical equipment

Quality and Reliability:

NXP's commitment to quality is evident in the P5CV040UA/T0A0101, which undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can trust this MCU to perform reliably over its intended lifespan, even in the most demanding circumstances.

Support and Resources:

Developers looking to integrate the P5CV040UA/T0A0101 into their projects can take advantage of NXP's comprehensive support network, which includes detailed documentation, development tools, and a community of experts ready to assist with any technical queries.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess