EN
  • EN
  • DE

P5CD012X0/T0B38170

Part No P5CD012X0/T0B38170
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD012X0/T0B38170 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 200KB (200K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 200KB (200K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346254-P5CD012X0/T0B38170
Ultra Librarian 3D Model Ultra Librarian P5CD012X0/T0B38170 CAD Model

Description

The P5CD012X0/T0B38170 is a cutting-edge secure microcontroller product from NXP Semiconductors, designed to offer advanced security features for a range of applications. This product is part of NXP's SmartMX family, which is renowned for its robust security and exceptional performance in smart card and secure element applications.

Key Features

  • Enhanced Security: The P5CD012X0/T0B38170 incorporates state-of-the-art security technologies to safeguard against advanced forms of attack. With its dedicated hardware for encryption and secure storage, it ensures the integrity and confidentiality of sensitive data.
  • High Performance: Equipped with a powerful processor core, this microcontroller delivers fast data processing capabilities, making it ideal for applications requiring quick transaction times, such as payment or identification systems.
  • Flexible Memory Architecture: It features a flexible memory architecture with ample storage options, including advanced non-volatile memory technologies, to cater to the complex requirements of modern secure applications.
  • Multi-Application Support: The P5CD012X0/T0B38170 is designed to support multiple applications on a single chip, enabling the integration of various services like banking, e-government, and mobile communications.

Applications

The NXP P5CD012X0/T0B38170 is ideally suited for a variety of secure applications, including:

  • Banking and Payment Cards
  • Electronic Passports and Identity Documents
  • Secure Access Control Systems
  • Mobile Telecommunications
  • Public Transportation

Technical Specifications

The technical specifications of the P5CD012X0/T0B38170 include:

  • Advanced security features for protection against physical and logical attacks
  • High-speed processing core for efficient data handling
  • Generous memory allocation for application and data storage
  • Compliance with global standards for secure transactions

In conclusion, the P5CD012X0/T0B38170 from NXP offers a comprehensive solution for secure microcontroller requirements. With its blend of performance, flexibility, and top-tier security, it stands as an excellent choice for developers looking to implement secure elements in their digital systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess