EN
  • EN
  • DE

P5CC081X7/S1AR24BJ

Part No P5CC081X7/S1AR24BJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081X7/S1AR24BJ / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346271-P5CC081X7/S1AR24BJ
Ultra Librarian 3D Model Ultra Librarian P5CC081X7/S1AR24BJ CAD Model

Description

Introducing the P5CC081X7/S1AR24BJ from NXP

The P5CC081X7/S1AR24BJ is a state-of-the-art secure microcontroller produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This microcontroller is designed to meet the advanced requirements of modern embedded security applications. It's an ideal choice for a wide range of applications, including mobile transactions, identification systems, and IoT security.

Key Features

  • Advanced Security: The P5CC081X7/S1AR24BJ is equipped with cutting-edge security features to protect against a wide range of threats. It includes hardware-based anti-tampering measures, secure boot, and advanced cryptographic engines supporting AES, DES, and RSA algorithms.
  • High Performance: With a powerful ARM Cortex processor at its core, this microcontroller delivers exceptional performance to handle complex tasks efficiently. It ensures fast data processing and smooth operation in security-critical applications.
  • Flexible Memory Options: The device comes with ample memory, including both EEPROM and ROM, to accommodate robust applications and secure data storage. This flexibility allows developers to create versatile and scalable solutions.
  • Smart Card Functionality: The P5CC081X7/S1AR24BJ is designed with smart card capabilities, making it perfect for use in secure card applications such as banking, identity verification, and access control systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this microcontroller, ensuring long battery life for portable and remote applications without sacrificing performance.
  • Robust Interface Support: It supports a variety of communication interfaces, including ISO/IEC 7816, SPI, and I²C, providing excellent connectivity options for peripheral devices and systems.

Applications

The P5CC081X7/S1AR24BJ is versatile enough to be used in a multitude of applications where security is paramount. It's particularly well-suited for:

  • Banking and Payment Cards
  • Secure Access Control Systems
  • Government and Corporate Identification
  • Mobile Security Applications
  • Internet of Things (IoT) Security Devices

With its blend of performance, security, and flexibility, the P5CC081X7/S1AR24BJ from NXP is a microcontroller that can be trusted to deliver in the most demanding of secure applications. Whether you're designing a new secure system or upgrading an existing one, this microcontroller is an excellent choice to ensure your product meets the highest standards of security and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess