EN
  • EN
  • DE

P5CC012XV/S1A2356J

Part No P5CC012XV/S1A2356J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XV/S1A2356J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346269-P5CC012XV/S1A2356J
Ultra Librarian 3D Model Ultra Librarian P5CC012XV/S1A2356J CAD Model

Description

Product Overview: P5CC012XV/S1A2356J from NXP

The P5CC012XV/S1A2356J is a cutting-edge secure microcontroller product from NXP, a global leader in smart secure connectivity solutions. This product is designed to offer advanced security features, high performance, and flexibility, making it an ideal choice for a wide range of applications, including mobile transactions, identification, and secure access control.

Key Features:

  • Advanced Security: The P5CC012XV/S1A2356J is integrated with robust security measures to safeguard against physical and logical attacks. It features dedicated hardware for secure cryptographic operations, a true random number generator, and advanced countermeasures against side-channel attacks.
  • High Performance: Equipped with a powerful processor, this microcontroller delivers exceptional performance for complex applications. It ensures quick data processing and efficient execution of cryptographic algorithms, providing a seamless user experience.
  • Large Memory: With a generous memory allocation, this product offers ample space for secure storage of applications, data, and cryptographic keys. This makes it suitable for sophisticated applications that require significant storage capacity.
  • Flexibility: The P5CC012XV/S1A2356J is designed with flexibility in mind, supporting multiple interfaces and communication protocols. This allows for easy integration into various system architectures and compatibility with numerous peripheral devices.
  • Energy Efficient: NXP's product is optimized for low power consumption, making it an eco-friendly choice for battery-powered devices. Its energy-efficient design extends the battery life of portable devices without compromising performance.

Applications:

The P5CC012XV/S1A2356J is versatile and can be used in various applications such as:

  • Secure Element for mobile phones and payment devices
  • Smart cards for banking, e-government, and healthcare
  • Identification and access control systems
  • IoT security for device integrity and secure data exchange

Conclusion:

The P5CC012XV/S1A2356J from NXP represents a pinnacle of secure microcontroller technology, offering the perfect blend of security, performance, and flexibility. Its comprehensive features and potential applications make it a top choice for developers and manufacturers seeking a reliable and secure solution for their digital security needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess