EN
  • EN
  • DE

P5CC012XU/S1A2356J

Part No P5CC012XU/S1A2356J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XU/S1A2356J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346462-P5CC012XU/S1A2356J
Ultra Librarian 3D Model Ultra Librarian P5CC012XU/S1A2356J CAD Model

Description

Introducing the NXP P5CC012XU/S1A2356J Secure Microcontroller

The NXP P5CC012XU/S1A2356J is a cutting-edge secure microcontroller designed to meet the evolving needs of advanced security applications. This robust and versatile chip offers a perfect blend of performance, security, and flexibility, making it an ideal choice for a wide range of applications, including mobile transactions, identification systems, and secure access control.

Key Features and Benefits

  • Advanced Security: At the heart of the P5CC012XU/S1A2356J is a secure architecture that includes a dedicated cryptographic coprocessor. This enhances the security of cryptographic operations such as encryption, decryption, and digital signature generation and verification.
  • High Performance: Equipped with a high-speed processor, the microcontroller delivers exceptional performance for quick and efficient data processing, ensuring smooth and responsive operation in time-sensitive applications.
  • Generous Memory: The device boasts a substantial amount of integrated memory, including both EEPROM and RAM, providing ample space for secure storage of sensitive data and smooth execution of complex applications.
  • Flexible Communication: With support for multiple communication interfaces, the P5CC012XU/S1A2356J can easily integrate into various system designs, ensuring compatibility with a broad range of peripherals and networks.
  • Durable Design: Manufactured to withstand harsh environments, the microcontroller is built to deliver reliable performance over a wide temperature range, making it suitable for deployment in outdoor or industrial settings.

Applications

The versatility of the P5CC012XU/S1A2356J makes it an excellent choice for a multitude of secure applications. It is commonly used in:

  • Smart cards for banking and finance
  • Government-issued identity documents
  • Access control systems for secure facilities
  • Mobile payment and wallet applications

With its robust security features and high-performance capabilities, the NXP P5CC012XU/S1A2356J secure microcontroller stands out as a top-tier component for developers looking to enhance the security and efficiency of their digital solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess