EN
  • EN
  • DE

P5CC012XS/S1A2534J

Part No P5CC012XS/S1A2534J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XS/S1A2534J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346257-P5CC012XS/S1A2534J
Ultra Librarian 3D Model Ultra Librarian P5CC012XS/S1A2534J CAD Model

Description

The NXP P5CC012XS/S1A2534J is a cutting-edge secure microcontroller designed to meet the advanced security and performance requirements of modern embedded applications. This product is part of NXP's renowned secure controller portfolio, widely recognized for its robust security features, energy efficiency, and versatile integration capabilities.

Key Features

  • Advanced Security: The P5CC012XS/S1A2534J incorporates sophisticated security mechanisms to protect against physical and logical attacks. It features dedicated hardware for encryption and decryption, ensuring secure data storage and communication.
  • High Performance: Equipped with a powerful processing core, this microcontroller delivers exceptional performance for complex computational tasks, making it ideal for high-demand applications.
  • Flexible Memory Options: With an optimized memory architecture, the device offers a balanced mix of read/write endurance and retention, including ample ROM, RAM, and non-volatile memory to accommodate a wide range of applications.
  • Smart Card Compliance: The P5CC012XS/S1A2534J is designed to comply with smart card industry standards, making it suitable for use in banking cards, identification, and access control systems.
  • Low Power Consumption: NXP's focus on energy efficiency ensures that this microcontroller operates with minimal power consumption, extending the life of battery-powered devices.

Applications

The versatility of the NXP P5CC012XS/S1A2534J makes it a prime choice for a variety of applications, including but not limited to:

  • Secure financial transactions
  • Personal identification and e-Government systems
  • Mobile communications
  • Access control systems
  • Internet of Things (IoT) security

Technical Specifications

For detailed technical specifications, it is recommended to consult the official NXP datasheets and product documentation. This will provide in-depth information on the microcontroller's architecture, interface options, power requirements, and programming capabilities.

The NXP P5CC012XS/S1A2534J is a testament to NXP's commitment to providing secure, reliable, and high-performance microcontrollers for the most demanding applications in today's technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess