EN
  • EN
  • DE
Part No 4504
Manufacturer Adafruit Industries LLC
Catalog Maker/DIY, Educational
Description BLUEFRUIT + TFT GIZMO PROJECT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Adafruit Industries LLC
Series AdaBox
Package Bulk
Product Status Active
Kit Type Project Kit
Main Purpose NeoPixel
Suggested Programming Environment Arduino IDE, Circuit Python
Utilized IC / Part nRF52840
Included MCU/MPU Board(s) Circuit Playground Express
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A992C SC
HTSUS 8471.50.0150
Win Source Part Number 546043-4504
Ultra Librarian 3D Model Ultra Librarian 4504 CAD Model

Description

Product 4504 from Adafruit Industries LLC is a high-quality, NeoPixel-compatible Intelligent Infrared (IR) Proximity Sensor. This innovatively designed sensor is remarkable for its ability to detect the presence or approximation of objects or materials. By gauging the infrared light that bounces off these objects, this sensor pieces together a detailed picture of its environment.

One of the main functionalities of the Product 4504 is its adaptive light tracking. This feature results in more precise and undisturbed data feedback since the environmental light change doesn't influence the performance of the sensor. The sensor comes with an onboard Human Ambient Light Sensor type chip, which can effectively detect broad-spectrum light intensity ranging anywhere from below 1 lux to 128k lux. These sensors are commonly used in applications that involve light gauging like forming auto camera exposure, tablets, and notebooks for screen brightness control, lighting control for commonly used electrical appliances and gadgets, and so forth.

Moreover, Product 4504 from Adafruit Industries LLC is designed for easy integration with your existing electronic projects. It can work concurrently with any microcontroller or even a single-board computer. You'll find it particularly compatible with devices that feature I2C interfaces.

The product's impressive technical specifications are complemented by valuable extras such as adjustable gain and optional interrupt outputs. The device comes with a built-in infrared LED as well as a photodiode which can operate at 850nm. This mechanism makes the product an effective 5mm LED in a reverse-biased connection.

In conclusion, the Product 4504 from Adafruit Industries LLC offers a unique array of features for its relatively low cost. It is a clever blend of utility, simplicity, and durability, which is a signature trait of all Adafruit Industries LLC products. With this nifty gadget in your toolkit, you're little steps away from making your projects smarter and more versatile. Whether you aim to build an automated lighting system or develop a new-age gadget that responds to its environment, the Product 4504 is your go-to option.

You May Also Be Interested in

Adafruit Industries LLC
ELECTRIC HEATING PAD - 14CM X 5C
Lowest to $2.0178
Pololu Corporation
BLACK ROMI CHASSIS EXPN PLATE
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PARTS PAL
Need more? Email Us
Adafruit Industries LLC
PYBADGE LOW COST STARTER KIT
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED KIT (NO MTRS)
Lowest to $0.4587
Adafruit Industries LLC
CIRCUITPYTHON STARTER KIT WITH A
Need more? Email Us
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
Kitronik Ltd.
ELECTRO-FASHION, SEWABLE COIN CE
Lowest to $109.2156
Adafruit Industries LLC
PRESSURE-SENSITIVE CONDUCTIVE SH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess