EN
  • EN
  • DE

P5CC012XR/S1A2120J

Part No P5CC012XR/S1A2120J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XR/S1A2120J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346286-P5CC012XR/S1A2120J
Ultra Librarian 3D Model Ultra Librarian P5CC012XR/S1A2120J CAD Model

Description

The NXP P5CC012XR/S1A2120J is a state-of-the-art secure microcontroller designed to deliver high performance and robust security features for a variety of applications. This product is part of NXP's renowned secure controller portfolio, which is widely recognized for its integration of cutting-edge technology and security in smart card and embedded security solutions.

Key Features

  • Advanced Security: The P5CC012XR/S1A2120J is equipped with sophisticated security mechanisms to protect against a wide range of attacks. It includes hardware-based features for encryption, secure key storage, and a random number generator for high-level cryptographic operations.
  • High-Performance Architecture: This microcontroller is built on a powerful processing platform, ensuring efficient data handling and fast transaction times, which is crucial for applications that require quick processing and throughput.
  • Large Memory Capacity: With its ample integrated memory, the P5CC012XR/S1A2120J is capable of storing extensive application data and code. This makes it an ideal choice for complex applications that require significant storage space.
  • Flexibility: The device supports multiple communication interfaces, allowing for easy integration into various system architectures. This versatility ensures that it can cater to a broad range of application requirements.

Applications

The NXP P5CC012XR/S1A2120J is ideally suited for applications that demand the highest levels of security and performance. These include:

  • Banking and payment cards
  • Secure identification documents
  • Access control systems
  • Mobile security applications
  • IoT security

Technical Specifications

The microcontroller features a robust set of technical specifications designed to meet the rigorous demands of secure applications. Some of the key specifications include:

  • Enhanced 8/16-bit CPU
  • Extensive on-chip memory
  • Advanced cryptographic coprocessors
  • High-speed communication interfaces
  • Low-power design for extended battery life

In summary, the NXP P5CC012XR/S1A2120J is a highly secure and powerful microcontroller that provides comprehensive features for a wide array of secure applications. Its combination of advanced security, high performance, and flexibility makes it an excellent choice for developers and manufacturers seeking to incorporate a reliable security element into their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess