EN
  • EN
  • DE

M386B8G70DE0-CK0

Part No M386B8G70DE0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 8Gx72 LRDIMM 2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948073-M386B8G70DE0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M386B8G70DE0-CK0 CAD Model

Description

The Samsung M386B8G70DE0-CK0 is a 64GB DDR3 1600MHz Registered ECC (RDIMM) server memory module. This module is designed for use in servers and workstations that require high capacity, reliability, and error correction capabilities. It offers a significant memory upgrade for demanding applications.

Applications:

  • Servers: Provides large memory capacity and error correction for server applications.
  • Workstations: Enhances the performance of workstations running memory-intensive software.
  • Cloud Computing: Supports virtual machines and other cloud-based applications.
  • Data Centers: Provides reliable memory for critical data center operations.

Features:

  • 64GB Capacity: Provides a large amount of memory for demanding applications.
  • DDR3 Technology: Offers fast data transfer rates and efficient power consumption.
  • 1600MHz Clock Speed: Enables quick processing of data.
  • Registered (Buffered): Improves signal integrity and stability in high-density configurations.
  • ECC (Error Correcting Code): Detects and corrects single-bit errors, ensuring data integrity.
  • DIMM Form Factor: Designed for compatibility with server and workstation motherboards.

Benefits:

  • Improved Server Performance: Enables faster data processing and improved application performance.
  • Increased Reliability: ECC ensures data integrity and prevents system crashes due to memory errors.
  • Enhanced Multitasking: Allows servers to handle more concurrent users and applications.
  • Greater Stability: Registered design enhances signal integrity in high-density configurations.
  • Scalable Memory Capacity: Allows for future memory upgrades as needed.

Additional Details:

The M386B8G70DE0-CK0 is manufactured using high-quality components and undergoes rigorous testing to ensure reliability and stability. It operates at the standard DDR3 voltage (typically 1.5V) and complies with JEDEC standards. M386 indicates it is a Registered DIMM, B8G70DE0 defines the density and configuration, CK0 indicates the speed bin and timings and ECC is implied by the 'Registered' designation.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess