EN
  • EN
  • DE

LE24L042CS-B-TFM-H

Part No LE24L042CS-B-TFM-H
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 4WLP / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 4-WLP (0.79x1.06)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLBGA
Supplier Device Package 4-WLP (0.79x1.06)
Base Product Number LE24L042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-LE24L042CS-B-TFM-H-OS,ONSONSLE24L042CS-B-TFM-H
Standard Package 5,000
Win Source Part Number 1069275-LE24L042CS-B-TFM-H
Ultra Librarian 3D Model Ultra Librarian LE24L042CS-B-TFM-H CAD Model

Description

The ON Semiconductor LE24L042CS-B-TFM-H is a high-performance, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications that require data storage. With its small form factor and robust feature set, this product is particularly suitable for use in consumer electronics, industrial, automotive, and telecommunications sectors.

Key Features

  • Memory Size: This EEPROM device comes with a 4Kb data storage capacity, which is ideal for storing configuration parameters, serial numbers, calibration data, and small application programs.
  • Interface Type: It supports a two-wire serial I²C (Inter-Integrated Circuit) interface, enabling easy and efficient communication with microcontrollers and other digital systems.
  • Operating Voltage: The device operates over a wide voltage range, typically from 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: Designed for robustness, it can operate within an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Write Cycle Time: It features a fast write cycle time of 5ms, allowing quick data updates and minimal system downtime.
  • Endurance: The EEPROM offers an impressive data retention of 40 years and a high endurance of 1 million write cycles, ensuring the longevity and reliability of stored data.
  • Package: The LE24L042CS-B-TFM-H is available in an 8-pin SOP (Small Outline Package), which is widely used and easy to integrate into various PCB (Printed Circuit Board) designs.

Applications

This EEPROM is ideal for applications that require data persistence after power-off, frequent updating of stored data, and a small memory footprint. Common applications include:

  • Configuration settings for consumer electronics such as TVs, radios, and home appliances.
  • Device identification and calibration data storage in industrial automation systems.
  • Storing user preferences and other non-volatile data in automotive infotainment systems.
  • Keeping network parameters and device addresses in telecommunication devices.

The ON Semiconductor LE24L042CS-B-TFM-H EEPROM is a reliable and flexible solution for designers looking to add non-volatile memory to their products without compromising on space, power, or cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess