EN
  • EN
  • DE

P5CC012UA/S1A2032V

Part No P5CC012UA/S1A2032V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A2032V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346519-P5CC012UA/S1A2032V
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A2032V CAD Model

Description

Introducing the NXP P5CC012UA/S1A2032V Secure Microcontroller

The NXP P5CC012UA/S1A2032V is a state-of-the-art secure microcontroller designed to offer advanced security features for a wide range of applications. This powerful chip is perfect for use in smart cards, banking, and other high-security systems where data protection and integrity are of utmost importance. With its robust architecture and cutting-edge technology, the P5CC012UA/S1A2032V is engineered to meet the stringent requirements of the modern security landscape.

Key Features:

  • Advanced Security: The P5CC012UA/S1A2032V is built with a secure architecture that includes a dedicated cryptographic co-processor, providing robust protection against physical and logical attacks.
  • High Performance: Equipped with a high-speed processor core, this microcontroller delivers excellent performance for complex cryptographic operations and efficient processing of secure applications.
  • Large Memory Capacity: With 32KB of EEPROM, 72KB of ROM, and 4KB of RAM, it offers ample storage for applications and data, while facilitating efficient data management and application execution.
  • Multiple Communication Interfaces: The chip supports various communication protocols, ensuring easy integration with different systems and devices.
  • Low Power Consumption: Its design prioritizes energy efficiency, making it suitable for applications where power availability is a concern.
  • Durability: Manufactured to withstand harsh environments and conditions, the P5CC012UA/S1A2032V is durable and reliable for long-term deployment.

Applications:

The versatility of the NXP P5CC012UA/S1A2032V allows it to be implemented in a variety of security-sensitive applications, including:

  • Banking and financial services
  • Identification systems
  • Access control systems
  • Secure transactions and payment systems
  • Government and public sector authentication

With its blend of performance, security, and flexibility, the NXP P5CC012UA/S1A2032V secure microcontroller is an ideal choice for organizations looking to enhance their security infrastructure. Its comprehensive feature set ensures that sensitive data remains protected while providing a platform for the development of secure, high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess