Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part P2041
Mounting Type Fixed
Contents Board(s)
Base Product Number P2041
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346318-P2041RDB-PC
Ultra Librarian 3D Model Ultra Librarian P2041RDB-PC CAD Model

Description

Product Overview: NXP P2041RDB-PC

The NXP P2041RDB-PC is a high-performance computing platform designed for development purposes in embedded applications. This reference design board (RDB) is built around the NXP QorIQ P2041 quad-core processor, which is based on Power Architecture® technology. It is tailored for networking, telecommunications, and industrial markets that require robust processing capabilities and long-term reliability.

Key Features:

  • QorIQ P2041 Quad-Core Processor: At the heart of the P2041RDB-PC is the QorIQ P2041 processor with four e500mc cores running at speeds of up to 1.5 GHz, providing a balance of processing power and energy efficiency.
  • High-Speed Connectivity: The board includes a variety of high-speed connectivity options such as dual Gigabit Ethernet, PCI Express Gen 2, Serial RapidIO, and USB 2.0 ports, facilitating versatile peripheral integration and fast data transfer rates.
  • Memory Support: It comes equipped with DDR3 SDRAM memory, NOR and NAND flash, and an SD/MMC card slot, offering flexible storage and memory expansion capabilities.
  • Advanced I/O Options: The platform provides numerous I/O interfaces including UART, I²C, SPI, and GPIOs, making it suitable for interfacing with a wide range of external devices and sensors.
  • Debugging and Development Tools: On-board JTAG support, CodeWarrior USB TAP, and extensive software development kits (SDKs) simplify the debugging process and accelerate software development.

Applications:

The P2041RDB-PC is ideal for developing advanced networking equipment such as routers, switches, gateways, as well as industrial control systems, and any embedded system that demands high-speed data processing and connectivity. Its robust feature set also makes it suitable for prototyping for aerospace, defense, and scientific research applications.

Support and Longevity:

NXP is known for its commitment to providing long-term support for its products, and the P2041RDB-PC is no exception. With access to technical support and documentation, developers can ensure their products are built to last and stay ahead in the ever-evolving tech landscape.

You May Also Be Interested in

Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3051
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Analog Devices Inc.
ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADICUP3029
Analog Devices Inc.
EZ-KIT LITE ADSP-CM407F/CM408F / ADSP-CM407F, ADSP-CM408F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM408F-EZLITE
NXP / Nexperia
FREEDOM KL17/KL27/KL33/KL43 / KL17, KL27, KL33, KL43 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL43Z

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention