EN
  • EN
  • DE

P2041NSN7NNC

Part No P2041NSN7NNC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.3GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000182-P2041NSN7NNC
Manufacturer NXP
Category Integrated Circuits (ICs)- Embedded- Microprocessors
Series QorIQ P2
Package Tray
Speed 1.3GHz
USB USB 2.0 + PHY (2)
Ethernet 10/100/1000Mbps (5), 10Gbps (1)
Ultra Librarian 3D Model Ultra Librarian P2041NSN7NNC CAD Model

Description

Product Overview: P2041NSN7NNC

The P2041NSN7NNC is a high-performance, power-efficient processor from NXP's QorIQ P series. Designed with advanced multi-core technology, this processor is engineered to meet the rigorous demands of networking, telecommunications, and industrial applications. The P2041NSN7NNC integrates four e500mc cores, each built on Power Architecture® technology, and operates at a speed of up to 1.5 GHz, delivering exceptional compute power and throughput for complex tasks.

Key Features:

  • Core Technology: Equipped with four e500mc cores, the P2041NSN7NNC processor supports high levels of parallel processing. This makes it ideal for multi-threaded applications and time-sensitive networking tasks.
  • Performance: With core speeds reaching up to 1.5 GHz, this processor ensures fast and efficient data handling, making it suitable for high-performance computing environments.
  • Connectivity: The P2041NSN7NNC offers a rich set of I/O options, including multiple Gigabit Ethernet ports, PCI Express® interfaces, and USB connectivity. This enables versatile and high-speed communication with a variety of peripherals and networks.
  • Integrated Security: The processor features an advanced security engine that supports encryption, secure boot, and network security protocols, ensuring data integrity and protection against unauthorized access.
  • Energy Efficiency: Designed with power efficiency in mind, the P2041NSN7NNC incorporates features to minimize energy consumption without sacrificing performance, making it suitable for environmentally conscious applications.

Applications:

The NXP P2041NSN7NNC processor is versatile and can be used in a variety of applications, including:

  • Enterprise networking equipment such as routers, switches, and security appliances
  • Telecommunications infrastructure like wireless base stations and network control planes
  • Industrial control and automation systems
  • High-performance computing and embedded systems

In summary, the P2041NSN7NNC from NXP is a robust multi-core processor that offers a blend of performance, connectivity, and security, making it an excellent choice for a wide range of high-demand applications.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess