EN
  • EN
  • DE

DM74ALS564AWMX

Part No DM74ALS564AWMX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Series 74ALS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ALS564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868862-DM74ALS564AWMX
Ultra Librarian 3D Model Ultra Librarian DM74ALS564AWMX CAD Model

Description

DM74ALS564AWMX from ON Semiconductor

The DM74ALS564AWMX is a high-performance, octal D-type flip-flop with a clear feature from ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit (IC) is designed for use in applications requiring a reliable data storage element that can capture and hold data. It is particularly useful in systems where the alignment of data or the synchronization of multiple data lines is required.

Manufactured with advanced silicon-gate technology, the DM74ALS564AWMX offers an optimal combination of low power consumption and high-speed operation. The device operates over a wide voltage range and provides a typical power dissipation of only 2.6 mW per flip-flop, making it an energy-efficient choice for today's power-conscious designs.

The DM74ALS564AWMX features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear (CLR) input allows users to reset all flip-flops to a low level by applying a high signal, which is particularly useful for initializing registers, counters, or any other system requiring a clear function at startup or during operation.

The outputs of the DM74ALS564AWMX can drive up to 15 LSTTL loads, providing ample drive capability for interfacing with other logic families within a system. Additionally, the IC has a high-impedance state during power up and power down, which prevents any erratic behavior during these transient conditions.

Offered in a compact surface-mount package, the DM74ALS564AWMX is suitable for space-constrained applications. Its small footprint allows for a more efficient use of PCB real estate, contributing to the overall miniaturization of electronic systems.

With its robust construction and proven reliability, the DM74ALS564AWMX from ON Semiconductor is an excellent choice for designers looking to implement a high-speed, low-power octal flip-flop in their digital systems. Whether in data storage, signal processing, or control applications, this IC delivers consistent performance and integrates seamlessly into a variety of electronic circuits.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and support documentation available from ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess