EN
  • EN
  • DE

P1015NXE5DFB

Part No P1015NXE5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 561TEBGA1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 667MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 561-FBGA
Case / Package 561-TEPBGA I (23x23)
Family Name P1015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888280-P1015NXE5DFB
Ultra Librarian 3D Model Ultra Librarian P1015NXE5DFB CAD Model

Description

The P1015NXE5DFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of today's embedded computing applications. This processor is part of the QorIQ P1 series and is built on Power Architecture® technology, offering a balance of processing power, integrated features, and connectivity that is ideal for a wide range of applications in the networking, telecommunications, and industrial markets.

Key Features

  • Core: The P1015NXE5DFB features a single e500 core that can run up to 800 MHz, providing a robust platform for single-threaded and control plane processing tasks.
  • Integrated Security: It includes a security engine that supports a variety of algorithms, such as AES, DES, 3DES, SHA, RSA, and ECC, ensuring secure data transactions and protection against unauthorized access.
  • Connectivity: This processor offers a rich set of connectivity options, including dual integrated Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, facilitating versatile network and peripheral connections.
  • Memory Support: With support for DDR2 and DDR3 memory, the P1015NXE5DFB allows for flexible and scalable memory solutions, accommodating the needs of different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the processor operates within a low power envelope, making it suitable for fanless and energy-sensitive applications.
  • Package: The device is offered in a 689-pin TE-PBGA package, which provides a compact footprint while allowing for efficient thermal management.

Applications

The P1015NXE5DFB processor is well-suited for a variety of applications, including but not limited to:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Wireless infrastructure including base station management
  • Print and imaging devices
  • Medical equipment

Overall, the NXP P1015NXE5DFB processor is a versatile and reliable choice for designers who require a combination of performance, integration, and efficiency in their embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess