Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151996-24L32A-I/MS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24L32A-I/MS CAD Model

Description

The 24L32A-I/MS is a high-performance 32Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM device is specifically crafted for advanced data storage solutions where low power consumption and reliable data retention are paramount.

Key Features

  • Memory Size: 32Kbit (4K x 8)
  • Interface Type: Serial I2C (2-Wire)
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of power supplies.
  • Speed: Fast data transfer rates with a maximum clock frequency of 400kHz.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: Comes in a robust MSOP (Mini Small Outline Package) with 8 pins, suitable for space-constrained applications.
  • Write Cycle Time: Efficient write cycle time of 5 ms typical, ensuring quick data updates.
  • Data Retention: Guaranteed data retention for a minimum of 200 years, providing long-term data security.
  • Endurance: High endurance with 1,000,000 erase/write cycles, ensuring reliability over the product's lifespan.
  • ESD Protection: Enhanced ESD protection for robustness in harsh environments.

Applications

The 24L32A-I/MS EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive electronics where long-term data storage is critical.
  • Medical devices requiring high data integrity and reliability.
  • Consumer electronics that need low-power memory solutions.
  • Telecommunications infrastructure where robust memory is essential.

Conclusion

Microchip Technology's 24L32A-I/MS EEPROM is an ideal choice for designers who require a reliable and durable non-volatile memory solution. Its combination of high endurance, wide operating voltage range, and robust temperature tolerance makes it suitable for a broad spectrum of applications. Whether it's for sophisticated industrial systems or everyday consumer gadgets, the 24L32A-I/MS delivers performance that you can trust.

You May Also Be Interested in

Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
Renesas Electronics America
IC EEPROM 256KBIT I2C 8SOP
Need more? Email Us
ECAD model for R1EX24256BSAS0I#U0
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
STMicroelectronics
IC EEPROM 8KBIT SPI 8UFDFPN
Lowest to $0.4890
ECAD model for M95080-DFMC6TG
Altera
IC FLASH 8MBIT PARALLEL 40TSOP
Need more? Email Us
ECAD model for TE28F008BET120
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
ON Semiconductor
CAT25640 - 64-KBIT SPI SERIAL EE
Lowest to $0.6031
ECAD model for CAT25640HU4I-GT3MA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8278 $63.9730
75+ $1.4998 $112.4850
120+ $1.4530 $174.3600
160+ $1.4060 $224.9600
210+ $1.3592 $285.4320
280+ $1.2186 $341.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,912 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention