Products specifications Report Issue?

Win Source Part Number 1021617-OQ1152
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OQ1152 CAD Model

Description

The NXP OQ1152 is a state-of-the-art integrated circuit designed for high-performance applications in the industrial and automotive sectors. This advanced semiconductor product from NXP Semiconductors offers a blend of robustness, efficiency, and cutting-edge technology, making it an ideal choice for designers looking to enhance their systems with superior functionality and reliability.

Key Features

  • High Integration: The OQ1152 features a highly integrated design, incorporating multiple functionalities into a single chip, which helps in reducing the overall system complexity and footprint.
  • Advanced Technology: Built on NXP's innovative technology platform, the OQ1152 ensures optimal performance and energy efficiency, making it suitable for demanding environments.
  • Robust Performance: With its ability to operate under extreme conditions, the OQ1152 maintains functionality in a wide temperature range, ensuring reliability in harsh industrial and automotive settings.
  • Flexibility: The chip's versatile nature allows it to be used in a variety of applications, providing designers with the flexibility to incorporate it into multiple product designs.
  • Connectivity: The OQ1152 offers multiple connectivity options, enabling seamless integration with existing systems and ensuring compatibility with future technological advancements.

Applications

The versatility of the NXP OQ1152 makes it suitable for a wide array of applications, particularly in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors
  • Energy management

Quality and Support

NXP is committed to delivering high-quality products, and the OQ1152 is no exception. It is manufactured to meet stringent quality standards, ensuring long-term reliability and performance. Additionally, NXP provides comprehensive technical support for the OQ1152, including detailed documentation, application notes, and a dedicated support team to assist customers with their design and implementation challenges.

In summary, the NXP OQ1152 is an exemplary product that combines durability, efficiency, and high performance, making it an excellent choice for developers seeking to create advanced systems in the industrial and automotive domains.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ECAD model for PPA00018-10FT
ABB Embedded Power
OHY175L12 - Abb OHY175L12, Pstl Hdl 12X175MM Red/yel 4, 4X
Need more? Email Us
ECAD model for OHY175L12
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Lowest to $145.7359
ECAD model for PIAT46U
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
Essentra Components
Need more? Email Us
ECAD model for ROL1190A
Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention