EN
  • EN
  • DE

NX5L2750CGUX

Part No NX5L2750CGUX
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC ANALOG SWITCH SPDT 10XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 1.3 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
-3db Bandwidth 100MHz
Features Break-Before-Make
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-XQFN (1.4x1.8)
Win Source Part Number 1084230-NX5L2750CGUX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX5L2750CGUX CAD Model

Description

Introducing the NX5L2750CGUX from NXP Semiconductors

The NX5L2750CGUX is a state-of-the-art, multi-channel load switch integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced IC is engineered to provide a highly efficient, compact, and flexible solution for power distribution and management in a variety of electronic applications.

Key Features

  • Multiple Channels: The IC features multiple independent load switch channels, which allows for the control of several power domains with a single device, optimizing space and reducing complexity in your designs.
  • Low On-Resistance: With an ultra-low on-resistance, the NX5L2750CGUX ensures minimal voltage drop and power loss, enhancing overall system efficiency and performance.
  • Adjustable Rise Time: The device provides an adjustable output rise time, which can be tailored to meet specific application needs, helping to minimize inrush current and prevent system instability.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the device and connected components from damage due to excessive heat, ensuring reliable operation under various conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switches do not operate at dangerously low voltage levels, which could otherwise compromise the performance of the system.

Applications

The NX5L2750CGUX is suitable for a wide range of applications, including but not limited to:

  • Smartphones and portable electronics
  • IoT devices and smart home systems
  • Industrial controls and automation systems
  • Automotive modules and infotainment systems
  • Server and telecom power management

Quality and Reliability

As with all NXP products, the NX5L2750CGUX is manufactured to the highest quality standards, ensuring robustness and reliability for the most demanding applications. Its compact package design allows for easy integration into space-constrained designs, providing a versatile solution for power management challenges.

Whether you are designing the next-generation smartphone or an industrial automation system, the NX5L2750CGUX offers the performance, efficiency, and reliability required to power your innovation.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8547 $51.2820
145+ $0.7013 $101.6885
225+ $0.6794 $152.8650
305+ $0.6575 $200.5375
395+ $0.6356 $251.0620
530+ $0.5698 $301.9940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess