EN
  • EN
  • DE

RF3700D

Part No RF3700D
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002908-RF3700D
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3700D CAD Model

Description

The RF3700D is a surface acoustic wave (SAW) filter manufactured by Murata Electronics. It is designed for use in radio frequency (RF) applications, primarily in wireless communication systems, to selectively pass or reject signals within a specific frequency range. This filter is known for its compact size, low insertion loss, and high selectivity.

Applications

  • Wireless communication: Used in cellular phones, Wi-Fi devices, and Bluetooth modules.
  • RF front-end: Found in receivers and transmitters to filter unwanted signals and noise.
  • Remote control systems: Employed in key fobs, garage door openers, and industrial remote controls.
  • GPS receivers: Utilized in filtering signals from GPS satellites.
  • ISM band applications: Suitable for use in industrial, scientific, and medical (ISM) band devices.

Features

  • SAW technology: Provides high selectivity and low insertion loss.
  • Surface mount package: Allows for easy integration into circuit boards.
  • Compact size: Enables miniaturization of wireless devices.
  • Stable performance: Offers consistent performance over temperature and voltage variations.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved signal quality: High selectivity reduces interference from unwanted signals.
  • Enhanced sensitivity: Low insertion loss maximizes signal strength.
  • Space savings: Compact size enables smaller and more densely populated circuit boards.
  • Reliable performance: Stable operation ensures consistent performance in various environments.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The RF3700D SAW filter is designed to operate at a center frequency of approximately 433.92 MHz. It features a bandwidth of typically 1 MHz, an insertion loss of around 1.5 dB and an impedance of 50 Ohms. Its operating temperature range typically spans from -40°C to +85°C. This filter is designed for surface mount assembly and is available in tape and reel packaging for automated placement.

You May Also Be Interested in

NEC
Need more? Email Us
Ricoh
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess