EN
  • EN
  • DE

NX3DV42GU/S500

Part No NX3DV42GU/S500
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer NXP
Win Source Part Number 340333-NX3DV42GU/S500
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3DV42GU/S500 CAD Model

Description

Introducing the NX3DV42GU/S500: High-Performance Multiplexer from NXP

The NX3DV42GU/S500 is a state-of-the-art high-speed CMOS digital video multiplexer/demultiplexer from NXP Semiconductors. This versatile and robust component is designed to meet the needs of the latest video and high-speed data switching applications. With a focus on performance and reliability, the NX3DV42GU/S500 is an ideal choice for engineers and designers looking to create efficient and cutting-edge electronic systems.

This multiplexer is part of NXP's advanced switch IC product line, offering a 4:1 or 1:4 single-pole, double-throw (SPDT) configuration. It operates over a wide voltage range, making it suitable for various applications that require multiplexing and demultiplexing of differential signals.

Key Features:

  • High Bandwidth: The NX3DV42GU/S500 boasts a wide bandwidth that is perfect for handling high-speed signals, ensuring minimal signal degradation and excellent performance in applications requiring fast data transfer rates.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes low power, making it an eco-friendly addition to any electronic system.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, providing flexibility in various supply environments and compatibility with other system components.
  • High ESD Protection: The NX3DV42GU/S500 comes with robust Electrostatic Discharge (ESD) protection, safeguarding the device from the common risks associated with handling and operation.

Applications:

The NXP NX3DV42GU/S500 is well-suited for a wide array of applications, including but not limited to:

  • High-resolution video switching and routing
  • Signal gating in mixed-signal applications
  • Server and networking infrastructure
  • Consumer electronics such as set-top boxes and gaming consoles
  • Telecommunications equipment

With its combination of high-speed performance, low power consumption, and robust design, the NX3DV42GU/S500 from NXP is a reliable and efficient solution for your multiplexing needs. Whether you're working on advanced video systems or high-speed data channels, this product delivers the quality and performance that modern technology demands.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6597 $58.0895
85+ $1.3617 $115.7445
135+ $1.3190 $178.0650
185+ $1.2774 $236.3190
235+ $1.2347 $290.1545
315+ $1.1065 $348.5475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess