EN
  • EN
  • DE

NVT2006BS,118

Part No NVT2006BS,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 16HXQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 6 Channel -
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Family Name NVT2006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-6661-2, 568-6661-1, NVT2006BS118, 568-6661-6, 935292073118
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887921-NVT2006BS,118
Ultra Librarian 3D Model Ultra Librarian NVT2006BS,118 CAD Model

Description

The NVT2006BS,118 is a high-performance, bidirectional level translator manufactured by NXP Semiconductors. This device is designed to address the need for a reliable solution to interface devices operating at different voltage levels. Whether it's for interfacing low-voltage microcontrollers with higher voltage components or bridging devices across a mixed-voltage system, the NVT2006BS,118 provides the versatility required for modern electronic applications.

Key Features

  • Voltage Level Translation: The NVT2006BS,118 allows for bidirectional level shifting between high-voltage (5.5V max.) and low-voltage (down to 1.0V) sides, making it suitable for multi-voltage system integration.
  • Auto-Direction Sensing: With its auto-direction feature, the device automatically tracks the direction of data flow without the need for a direction control signal, simplifying design and reducing GPIO requirements.
  • High-Speed Operation: Engineered for high-speed performance, this translator supports fast data rates, making it ideal for applications that require quick data transfer between different voltage domains.
  • Multiple Channels: The device features six bidirectional channels, providing users with multiple lines of level translation in a single package.
  • Low Standby Current: Its low standby current makes it an energy-efficient choice for battery-operated devices and applications where power conservation is critical.
  • ESD Protection: Each channel is fortified with Electrostatic Discharge (ESD) protection, ensuring the device's robustness in harsh electrical environments.
  • Small Footprint: The NVT2006BS,118 comes in a compact, leadless DHVQFN20 package, making it ideal for space-constrained applications.

Applications

The NVT2006BS,118 level translator is suitable for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems

Conclusion

With its advanced features and high-speed operation, the NVT2006BS,118 from NXP Semiconductors is an essential component for designers looking to bridge voltage gaps in their multi-voltage systems. Its robust design, coupled with ESD protection and low power consumption, ensures reliable performance in a variety of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1788 $64.2516
16+ $7.5318 $120.5088
24+ $7.2961 $175.1064
33+ $7.0605 $232.9965
43+ $6.8261 $293.5223
57+ $6.1192 $348.7944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess