The ON Semiconductor P6SMB56AT3 is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This high-quality component is specifically engineered to safeguard voltage-sensitive devices from destruction or degradation.
The P6SMB56AT3 is part of the SMB series, which is known for its compact surface-mount package that allows for efficient use of board space. It provides a standoff voltage of 56V, which makes it suitable for a wide range of applications where this voltage level is required for protection. The TVS diode is capable of handling pulses as per the industry-standard ESD and EFT requirements, ensuring reliable performance during transient conditions.
Key Features:
- Standoff Voltage: 56V, providing a suitable protection level for many applications.
- Peak Pulse Power: 600W peak pulse power capability with a 10/1000μs waveform, ensuring protection against high energy transients.
- Low Leakage: The device has a low leakage current, minimizing power loss and ensuring efficiency in operation.
- Fast Response Time: The diode's response time is typically less than 1 picosecond from 0V to BV min, offering quick protection against transient overvoltages.
- Operating Temperature: Capable of operating over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
- Package: Supplied in an SMB package, designed for surface mount applications and easy integration into various circuits.
- Compliance: The P6SMB56AT3 is compliant with the RoHS directive and is Pb-free, making it environmentally friendly.
This TVS diode is ideal for protecting I/O interfaces, VCC bus, and other vulnerable circuits used in telecom systems, computers, industrial controls, and consumer electronics where it is critical to protect against voltage spikes and surges. Its high surge capability, reliability, and ease of integration make the ON Semiconductor P6SMB56AT3 a preferred choice for engineers and designers looking to enhance the durability and longevity of their electronic products.