The NVT2006BQ,115 is a high-quality bidirectional voltage-level translator designed and manufactured by NXP Semiconductors. This device is specifically engineered to address the needs of multi-voltage systems where signal levels must be shifted between different logic levels. It is an ideal component for applications that require the translation of signals between low voltage and high voltage domains, such as interfacing between microcontrollers and peripherals with different voltage requirements.
Key Features
- Voltage Translation: Capable of translating between 1.0V and 3.6V on the A side (Vref(A)) and 1.8V to 5.5V on the B side (Vref(B)), making it highly versatile for various logic level conversions.
- Channels: Contains 6 bidirectional data channels, allowing multiple signals to be translated simultaneously.
- Auto-Direction Sensing: The device automatically senses the direction of data flow without the need for a direction control signal, simplifying design and saving on control lines.
- High-Speed Operation: Supports fast data rates, making it suitable for high-speed applications.
- Low Standby Current: Offers a low standby current which enhances power efficiency in applications.
- ESD Protection: Integrated electrostatic discharge (ESD) protection ensures the device's robustness in harsh electrical environments.
- Packaging: Comes in a DHVQFN20 package which is compact and suitable for space-constrained applications.
Applications
The NVT2006BQ,115 is widely used in a variety of applications where logic level translation is required. This includes, but is not limited to:
- Mobile Devices
- Computing Devices
- Consumer Electronics
- Communication Systems
- Embedded Systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The NVT2006BQ,115 is built to meet the highest industry standards, ensuring long-term performance and stability in your electronic designs. Whether you are developing a new product or upgrading an existing system, this voltage-level translator is a dependable choice for seamless integration and operation.