Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1 V ~ 3.6 V
Voltage - VCCB 1.8 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT1089 (1.35x1)
Base Product Number NVT20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NVT2002GF115,568-5537-6,935291164115,568-5537-2,568-5537-1
Standard Package 5,000
Win Source Part Number 1024849-NVT2002GF,115
Ultra Librarian 3D Model Ultra Librarian NVT2002GF,115 CAD Model

Description

Product Overview: NVT2002GF,115 from NXP

The NVT2002GF,115 is a versatile bidirectional voltage-level translator from NXP Semiconductors, designed for bidirectional voltage translation between 1.0 V and 5.0 V without the need for a directional control signal. Its flexibility and ease of use make it a perfect choice for multi-voltage digital system applications.

Key Features

  • Interface Flexibility: This device supports voltage level translation between 1.0 V and 5.0 V, which is ideal for applications that involve interfacing between low voltage and high voltage components.
  • Auto-Direction Sensing: The NVT2002GF,115 does not require an external direction control pin. The device automatically senses the direction of data flow, simplifying the design and reducing pin count.
  • High-Speed Translation: It is capable of translating high-speed signals with minimal propagation delay, making it suitable for high-performance applications.
  • Power-Down Protection: Inputs and outputs on the device are equipped with power-down protection, ensuring that the device is protected if one side is powered down.
  • ESD Protection: The device features electrostatic discharge (ESD) protection on all pins, safeguarding it against the damage from static electricity.

Applications

The NVT2002GF,115 is widely used in a variety of applications that require voltage level translation, such as:

  • Mobile Devices
  • Computing
  • Consumer Electronics
  • Networking
  • Telecommunications

Package and Quality

The device comes in a leadless HVQFN20 package, which is designed for a minimal footprint on PCBs and is suitable for space-constrained applications. The NVT2002GF,115 is also RoHS compliant and is manufactured to NXP's high-quality standards, ensuring reliability and performance in demanding conditions.

Ordering and Availability

Product NVT2002GF,115 is available for order from NXP Semiconductors and its authorized distributors. For detailed information on pricing and availability, as well as technical documentation, please visit the NXP website or contact their sales team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN / Buffer, ReDriver 2 Channel 5Gbps 24-HVQFN (4x4)
Lowest to $14.7728
ECAD model for PTN36241BBS,118
Allegro MicroSystems, LLC
IC MOTOR DVR STEP AUTO / Bipolar Motor Driver DMOS SPI, Step/Direction 20-TSSOP-EP
Lowest to $7.4841
ECAD model for A4993KLPTR-T
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Lowest to $2.7842
ECAD model for AD2426WCCSZ-RL
Texas Instruments
IC SWITCH / 4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
Lowest to $3.6869
ECAD model for TMUX1112RSVR
NXP / Nexperia
SENSOR DIGITAL -40C-125C 8HVSON / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-HVSON (3x3)
Need more? Email Us
ECAD model for SA56004ETK,118
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX
Analog Devices Inc.
IC INTERFACE SPECIALIZED 10MSOP / Address Translator Interface 10-MSOP
Lowest to $6.7625
ECAD model for LTC4316CMS#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1021 $73.5735
75+ $1.7257 $129.4275
120+ $1.6714 $200.5680
160+ $1.6171 $258.7360
210+ $1.5640 $328.4400
280+ $1.4022 $392.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 315 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention