EN
  • EN
  • DE

MC68EC030PV25C

Part No MC68EC030PV25C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68EC030PV25C Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077576-MC68EC030PV25C
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EC030PV25C CAD Model

Description

The MC68EC030PV25C is a 32-bit microprocessor from the Motorola 68000 family (now NXP/Freescale), designed for embedded systems. The 'EC' indicates this is a cost-reduced embedded controller version. 'PV25C' likely specifies the package type (PV) and clock speed (25 MHz) and possibly a temperature rating ('C' for commercial).

Applications

  • Embedded Control Systems. Industrial automation, robotics, and process control systems.
  • Networking Devices. Routers, switches, and network interfaces requiring substantial processing power.
  • Laser Printers and Imaging Equipment. Handling complex image processing and control tasks.
  • Industrial Computers. Providing processing capabilities for harsh industrial environments.
  • Graphical User Interfaces (GUIs). Supporting early GUI-based systems and applications.

Features

  • 32-bit Architecture. Provides significant performance improvements over 16-bit processors.
  • 25 MHz Clock Speed. Offers a balance of performance and power consumption.
  • On-Chip Instruction and Data Caches. Speeds up memory access and instruction execution.
  • Virtual Memory Support. Enables the processor to access more memory than physically available. (May be limited in 'EC' versions)
  • Burst Mode Data Transfer. Allows for faster data transfers between the processor and memory.
  • Separate Address and Data Buses. Increases memory access speed.

Benefits

  • High Performance. 32-bit architecture and on-chip caches provide faster processing speeds.
  • Efficient Memory Management. Virtual memory support optimizes memory usage.
  • Increased Data Throughput. Burst mode data transfer and separate buses improve data transfer rates.
  • Cost-Effective Embedded Solution. The 'EC' designation indicates a design focused on cost optimization.
  • Mature Development Tools. Supported by a wide range of compilers, debuggers, and emulators.

Additional Details

The MC68EC030PV25C typically comes in a surface-mount package. As an 'EC' version, it usually has some limitations compared to the full MC68030, such as reduced cache sizes or a simplified memory management unit. It supports a range of addressing modes and instructions for efficient data manipulation and control. The 25 MHz clock speed enables real-time control and monitoring in demanding embedded applications. The device benefits from a well-established ecosystem of development tools and resources.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess