EN
  • EN
  • DE

NTSX2102GDH

Part No NTSX2102GDH
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50Mbps 8-XSON, SOT996-2 (2x3)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-XFDFN
Case / Package 8-XSON, SOT996-2 (2x3)
Family Name NTSX2102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935299062125, 568-12385, 568-12385-6, NTSX210GD,125, NTSX2102GDH-ND, 568-12385-1, 568-12385-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887827-NTSX2102GDH
Ultra Librarian 3D Model Ultra Librarian NTSX2102GDH CAD Model

Description

Introducing the NTSX2102GDH from NXP Semiconductors

The NTSX2102GDH is a cutting-edge dual-supply translating transceiver designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This device is specifically engineered to address the needs of modern communication and computing applications where interfacing between different voltage domains is a critical requirement.

Key Features:

  • Dual Supply Operation: The NTSX2102GDH operates with two independent power supplies, one for the A-side (VCCA) ranging from 1.65V to 3.6V and another for the B-side (VCCB) from 2.3V to 5.5V. This feature allows seamless translation between different logic levels, making it versatile for multi-voltage systems.
  • High-Speed Communication: With support for bidirectional data transfer at speeds up to 24 Mbps, this transceiver is suitable for high-speed applications such as SPI, I2C, or any other serial communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the NTSX2102GDH offers ultra-low power consumption, making it an ideal choice for battery-operated devices and energy-sensitive applications.
  • Logic Level Translation: The device provides level shifting capabilities that facilitate communication between devices operating at different voltage levels, thus preventing logic level mismatch and signal integrity issues.

Applications:

The NTSX2102GDH is suitable for a wide array of applications, including but not limited to:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • GPS Navigation Systems
  • Notebook and Desktop Computers
  • Data Communication Systems

Package and Quality:

Encased in a compact DHVQFN14 package, the NTSX2102GDH is designed to occupy minimal board space while providing robust performance. Its small footprint is complemented by the inclusion of over-voltage tolerant I/Os, ensuring device protection and reliability. NXP's commitment to quality means that this transceiver meets stringent industry standards, providing designers with confidence in their system's performance and durability.

In summary, the NTSX2102GDH from NXP Semiconductors is a highly versatile and efficient solution for voltage level translation in multi-voltage systems. With its dual-supply operation, high-speed data transfer capabilities, and low power consumption, it stands out as an excellent choice for designers looking to enhance the interoperability and performance of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess