EN
  • EN
  • DE

NTBA104GU12,115

Part No NTBA104GU12,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TXRX TRANSLATING 4BIT 12XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 80Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 12-XQFN (2x1.7)
Win Source Part Number 1083731-NTBA104GU12,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTBA104GU12,115 CAD Model

Description

The NTBA104GU12,115 is a high-performance, dual N-channel TrenchMOS logic level FET from NXP Semiconductors, designed to deliver efficient power control and switching in a compact and versatile package. This advanced semiconductor device is ideal for a wide range of applications, including but not limited to, power management, load switching, and DC-DC converters in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Efficiency: Utilizes TrenchMOS technology to provide low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • Logic Level Drive: Capable of being driven by logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional level-shifting components.
  • Thermal Performance: Offers excellent thermal characteristics due to its enhanced Silicon substrate, allowing for reliable operation even under high current conditions.
  • Dual N-Channel Configuration: Features two N-channel MOSFETs in one package, providing design flexibility and space savings for complex circuit designs.
  • Compact Package: Enclosed in a small and efficient SOT-363 (SC-88) surface-mount package, ensuring a minimal footprint on PCBs.

Applications

  • Power supply circuits
  • Motor control modules
  • LED lighting systems
  • Battery management systems
  • Automotive electronics
  • Portable electronic devices

Technical Specifications

The NTBA104GU12,115 boasts a continuous drain current (ID) of up to 3.1 A and a maximum drain-source voltage (VDSS) of 20 V. Its low threshold voltage (VGS(th)) ensures that it can be activated with minimal gate voltage, making it highly efficient for battery-operated devices. The device is RoHS compliant and is designed to meet the stringent quality and reliability standards expected from NXP Semiconductors.

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The NTBA104GU12,115 is manufactured with the highest standards, ensuring that each component performs to its specifications in a wide range of environmental conditions.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess