EN
  • EN
  • DE

NTB0102GT,115

Part No NTB0102GT,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-XSON, SOT833-1 (1.95x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Not For New Designs
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT833-1 (1.95x1)
Base Product Number NTB0102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5571-1INACTIVE,568-5571-2INACTIVE,568-5571-2,568-5571-1,568-5571-6,NXB0102GT,115,954-NTB0102GT115,568-5571-6-ND,568-5571-6INACTIVE,568-5571-2-ND,568-5571-1-ND,2156-NTB0102GT,115,568-5203-6,568-5203-1,NXPNXPNTB0102GT,115,568-5203-2,935293479115
Standard Package 5,000
Win Source Part Number 986986-NTB0102GT,115
Ultra Librarian 3D Model Ultra Librarian NTB0102GT,115 CAD Model

Description

The NTB0102GT,115 is a high-performance, dual-supply translating transceiver designed by NXP Semiconductors. This versatile component is part of NXP's bi-directional voltage-level translator series, which is engineered to provide a seamless interface between devices operating at different voltage levels. Specifically, the NTB0102GT,115 enables communication between a 2-bits data bus in a mixed-voltage digital system environment, making it an essential component in modern electronics.

Key Features

  • Versatile Voltage Translation: The NTB0102GT,115 is capable of translating voltages between 1.0V and 3.6V on the A side and 1.8V to 5.5V on the B side, accommodating a wide range of system requirements.
  • Auto-Direction Sensing: With its auto-direction sensing capability, the device can automatically configure the direction of the data flow without the need for a direction control signal.
  • Low Standby Current: The device is optimized for low power consumption with a standby current of less than 1 µA, making it suitable for battery-powered applications.
  • High-Speed Operation: It supports high-speed signal propagation with minimal signal delay, ensuring reliable and fast communication between different voltage domains.
  • ESD Protection: The NTB0102GT,115 comes with electrostatic discharge (ESD) protection circuitry on all pins to safeguard the device from static damage.

Applications

The NTB0102GT,115 is ideal for a variety of applications where voltage level translation is required. It can be used in:

  • Mobile Phones
  • PDAs
  • GPS Navigation Systems
  • Laptops and Desktop Computers
  • Data Communication Systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the NTB0102GT,115 is no exception. It is manufactured in compliance with the highest industry standards, ensuring robust performance in a wide range of environmental conditions.

Product Packaging

The NTB0102GT,115 is offered in a compact, leadless XSON8 package, which is designed for space-saving applications and is suitable for reflow soldering, providing ease of integration into various circuit designs.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,410 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess