EN
  • EN
  • DE

TC54VN3802ECB713

Part No TC54VN3802ECB713
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Voltage Detector, 0.7V to 10V, SOT-23A-3, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Quiescent Current 1.1 µA
RoHS Non-Compliant
Win Source Part Number 978522-TC54VN3802ECB713
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN3802ECB713 CAD Model

Description

The TC54VN3802ECB713 is a precision voltage detector crafted by Microchip Technology, designed to monitor voltage levels within electronic systems. This compact component is an essential part of ensuring the reliability and stability of a wide range of applications, from battery-powered devices to microprocessor-based systems.

Key Features:

  • Voltage Threshold: The device features a 3.8V detection threshold, providing accurate monitoring for 3.3V and 5V systems.
  • Low Power Consumption: With its low operating current of approximately 1 µA, the TC54VN3802ECB713 is optimized for battery-powered applications where power efficiency is crucial.
  • High Accuracy: The voltage detector offers high accuracy with a ±2% threshold tolerance, ensuring precise voltage monitoring.
  • Output Type: It comes with an active-low push-pull output, which eliminates the need for an external pull-up resistor and simplifies design.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is offered in a compact SOT-23-3 package, which is ideal for space-constrained applications.

Applications:

The TC54VN3802ECB713 is versatile and can be used in a variety of applications, including:

  • Portable and wearable technology
  • Energy management systems
  • Embedded systems
  • Microprocessor/microcontroller reset circuits
  • Power supply monitoring

With its precision voltage detection and low-power operation, the TC54VN3802ECB713 from Microchip Technology is an excellent choice for designers looking to enhance the safety and efficiency of their electronic products. The integration of this voltage detector can help to prevent improper operation due to undesirable voltage levels, thereby extending product life and improving user experience.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PF1510
Lowest to $4.5143
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess