EN
  • EN
  • DE

NE1617DSSSOP16

Part No NE1617DSSSOP16
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081967-NE1617DSSSOP16
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE1617DSSSOP16 CAD Model

Description

The NE1617DSSSOP16 is a sophisticated, high-performance temperature sensor designed and manufactured by NXP Semiconductors. This device is specifically engineered to provide precise temperature monitoring for a variety of applications, including computer servers, telecommunications equipment, and industrial systems.

Key Features

  • Multiple Temperature Channels: The NE1617DSSSOP16 is equipped with dual channels, allowing it to monitor both its own temperature and the temperature of an external diode-connected transistor, which can be located on a processor or another critical component.
  • High Accuracy: This temperature sensor delivers exceptional accuracy, ensuring that temperature readings are reliable and consistent, which is crucial for maintaining the performance and safety of electronic systems.
  • Programmable Alarm Outputs: The device includes programmable overtemperature alarm outputs that can trigger a system response when temperatures exceed predefined thresholds, helping to prevent overheating and potential damage.
  • SMBus Interface: Communication with the NE1617DSSSOP16 is facilitated through the industry-standard System Management Bus (SMBus), providing easy integration with existing system architectures.
  • Compact Package: Housed in a slim SSOP16 package, the NE1617DSSSOP16 is designed for space-constrained applications, offering a compact solution without compromising on functionality.

Applications

The versatile nature of the NE1617DSSSOP16 makes it suitable for a wide array of applications. It is particularly useful in scenarios where precise temperature monitoring is critical for system stability and performance. This includes:

  • Server and Data Center Management
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics

Technical Specifications

The NE1617DSSSOP16 operates over a wide temperature range and offers configurable alert settings. It is designed to interface seamlessly with modern microcontrollers and other digital systems through its serial bus.

Conclusion

With its robust feature set and compact form factor, the NE1617DSSSOP16 from NXP stands out as a reliable choice for any application requiring meticulous temperature monitoring. Its integration flexibility, precision, and programmable alarms ensure that it can meet the demands of even the most challenging temperature management tasks.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess